EN
  • EN
  • DE

WIPF201610P-R24ML

Part No WIPF201610P-R24ML
Manufacturer Inpaq
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Inpaq
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842281-WIPF201610P-R24ML
Ultra Librarian 3D Model Ultra Librarian WIPF201610P-R24ML CAD Model

Description

The WIPF201610P-R24ML from Inpaq is a high-performance, miniature multilayer chip antenna designed for wireless communication applications operating in the 2.4 GHz band. It is characterized by its compact size and excellent impedance matching, making it suitable for integration into space-constrained devices such as Bluetooth modules, Wi-Fi devices, and other wireless communication systems.

Applications:

  • Bluetooth devices and modules
  • Wi-Fi enabled devices
  • Wireless sensors
  • IoT (Internet of Things) devices
  • Wearable electronics
  • Remote control systems

Features:

  • Compact size: 2.0 x 1.6 x 1.0 mm
  • Surface mount technology (SMT) compatible
  • 2.4 GHz ISM band operation
  • High gain and efficiency
  • Excellent impedance matching
  • RoHS compliant

Benefits:

  • Miniaturization: Enables smaller and more compact product designs.
  • Ease of Integration: Simple to integrate into existing PCB designs due to its SMT compatibility.
  • High Performance: Provides reliable wireless connectivity with high gain and efficiency.
  • Cost-Effective: Offers a balance of performance and cost for mass production applications.
  • Environmental Compliance: Meets RoHS standards, ensuring environmental safety.

Additional Details:

The WIPF201610P-R24ML antenna utilizes a multilayer ceramic construction, providing a rugged and stable performance over a wide range of operating temperatures. Its impedance matching is optimized for 50-ohm systems, ensuring efficient power transfer and minimizing signal reflections. The antenna's small footprint and low profile make it an ideal choice for devices where space is at a premium.

Specifically designed for the 2.4 GHz ISM band, this antenna supports various wireless protocols including Bluetooth, Wi-Fi (IEEE 802.11 b/g/n), and Zigbee. Its high gain ensures a strong and reliable connection even in challenging environments. The antenna is supplied in tape and reel packaging for automated assembly, reducing manufacturing costs and improving production efficiency.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess