EN
  • EN
  • DE

SN74SSTU32866GKER

Part No SN74SSTU32866GKER
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 25BIT CONFIG REG BUFF 96LFBGA / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SN74SST
Other Names -SN74SSTU32866GKERR,-296-18826-1,296-18826-2,296-18826-1R,296-18826-1,-296-18826-1,296-18826-2R
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256296-SN74SSTU32866GKER
Ultra Librarian 3D Model Ultra Librarian SN74SSTU32866GKER CAD Model

Description

The SN74SSTU32866GKER from Texas Instruments is a high-performance, 25-bit configurable registered buffer designed for 1.1-V to 1.3-V VDD operation. This device is specifically engineered to meet the demands of high-speed signal processing and computing applications, where efficient data flow and signal integrity are of paramount importance.

Key Features

  • Operational Voltage: This device is optimized for low-voltage operations, supporting a voltage range of 1.1 V to 1.3 V, which helps in reducing the overall power consumption of the system.
  • Configurability: The buffer is highly configurable, allowing for versatile applications. It can be used in various bus matching and signal buffering applications, ensuring compatibility with a wide range of high-speed digital systems.
  • Speed and Performance: With its focus on high-speed operation, the SN74SSTU32866GKER is capable of keeping pace with the latest high-performance computing and signal processing technologies.
  • Package: The device is available in a 96-ball BGA package, which is designed for space-efficient mounting on printed circuit boards, making it ideal for compact systems.

Applications

The SN74SSTU32866GKER is suitable for a wide range of applications, including:

  • Servers
  • High-performance computing
  • Communications infrastructure
  • Networking equipment
  • Data storage systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74SSTU32866GKER is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring high performance and robust operation over time.

Ordering Information

The SN74SSTU32866GKER can be ordered with the given part number, and detailed specifications are available on the Texas Instruments website. For bulk orders and pricing information, customers are encouraged to contact Texas Instruments directly or through authorized distributors.

You May Also Be Interested in

Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Pericom
Lowest to $8.2081
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess