EN
  • EN
  • DE

LTC2657BIFE-H16#PBF

Part No LTC2657BIFE-H16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001012-LTC2657BIFE-H16#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Data Acquisition -Digital to Analog Converters (DAC)
Package Tube
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40°C ~ 85°C
Supplier Device Package 20-TSSOP-EP
Mounting Type Surface Mount
Base Product Number LTC2657
INL/DNL (LSB) ±2, ±0.3
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian LTC2657BIFE-H16#PBF CAD Model

Description

Analog Devices Inc. LTC2657BIFE-H16#PBF

The LTC2657BIFE-H16#PBF is a high-precision, octal 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance and accuracy for a wide range of applications that require precise voltage control. This component is part of a family of DACs that offer integrated precision and versatility, making it an ideal choice for advanced industrial, automotive, and communication systems.

Key Features

  • Resolution: The LTC2657 features a 16-bit resolution which provides fine control over the analog output, allowing for detailed and precise voltage settings.
  • Channels: This octal DAC has eight independent DAC channels, enabling multiple outputs to be controlled simultaneously, which is perfect for complex systems requiring multiple reference voltages.
  • Interface: The device supports a SPI/Microwire compatible serial interface, making it easy to integrate with most microcontrollers and digital systems.
  • Output Range: Users can program the DAC to operate in different output ranges, including unipolar and bipolar modes, to suit a variety of use cases.
  • Accuracy: The LTC2657BIFE-H16#PBF ensures high accuracy with its integrated precision reference and low temperature coefficient, minimizing errors and drift over temperature variations.
  • Power-On Reset: Each DAC powers up with its outputs at zero scale or midscale, ensuring a known and safe state on power-up.
  • Package: The component comes in a thermally enhanced 24-lead FE package, providing robustness and reliability for demanding environments.

Applications

The versatile nature of the LTC2657BIFE-H16#PBF makes it suitable for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Automotive Systems
  • Programmable Voltage and Current Sources
  • Telecommunications Equipment

With its high precision and multiple channel outputs, the LTC2657BIFE-H16#PBF from Analog Devices Inc. stands out as a top-tier component for designers and engineers who require accurate and reliable analog outputs in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess