EN
  • EN
  • DE

LTC2500IDKD-32#PBF

Part No LTC2500IDKD-32#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 32BIT SAR 24DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 32 Bit Analog to Digital Converter 1 Input 1 SAR 24-DFN (7x4)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFDFN Exposed Pad
Case / Package 24-DFN (7x4)
Family Name LTC2500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 52
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924387-LTC2500IDKD-32#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2500IDKD-32#PBF CAD Model

Description

Analog Devices Inc. LTC2500IDKD-32#PBF Product Overview

The LTC2500IDKD-32#PBF is a high-performance, 32-bit oversampling digital-to-analog converter (DAC) with integrated digital filters, manufactured by Analog Devices Inc. Designed to offer exceptional noise and distortion performance, this product is an ideal choice for precision signal conversion in applications such as medical imaging, test and measurement equipment, and high-end audio systems.

Key Features and Benefits

  • High Resolution: The 32-bit resolution of the LTC2500IDKD-32#PBF ensures fine granularity and precise signal representation, making it suitable for applications that demand high levels of accuracy.
  • Oversampling: With oversampling capabilities, this DAC provides enhanced noise performance, which is critical for applications where signal fidelity is paramount.
  • Integrated Digital Filters: The built-in digital filters help to reduce the noise and improve signal quality without the need for additional external components, simplifying the design and saving board space.
  • Low Power Consumption: Optimized for power efficiency, the LTC2500IDKD-32#PBF is suitable for portable and battery-powered devices where power conservation is important.
  • Flexible Interface: It features a flexible serial interface that is compatible with several microprocessors and digital signal processors, allowing for easy integration into a variety of systems.

Applications

The LTC2500IDKD-32#PBF is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Seismic Data Acquisition Systems
  • High-Resolution Data Acquisition

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2500IDKD-32#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

For designers and engineers looking for a DAC that combines high precision, integrated features, and ease of use, the LTC2500IDKD-32#PBF from Analog Devices Inc. is an excellent choice that can help to streamline product development and enhance overall system performance.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3132 $91.3132
2+ $88.3676 $176.7352
3+ $85.4220 $256.2660
4+ $76.5853 $306.3412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess