EN
  • EN
  • DE

LTC2207CUK#TRPBF

Part No LTC2207CUK#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203455-LTC2207CUK#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 105M
Data Interface Parallel
Configuration S/H-ADC
Architecture Pipelined
Ultra Librarian 3D Model Ultra Librarian LTC2207CUK#TRPBF CAD Model

Description

The LTC2207CUK#TRPBF is a high-performance, 16-bit, 105Msps Analog-to-Digital Converter (ADC) designed by Analog Devices Inc. This ADC is part of a family of pin-compatible converters with various resolution and speed options, providing flexibility and ease of design for a wide range of applications.

Key Features

  • High Resolution: The LTC2207CUK#TRPBF features a 16-bit resolution, offering high precision in digitalizing analog signals.
  • Fast Sampling Rate: With a sampling rate of 105Msps (mega samples per second), this ADC is well-suited for high-speed data acquisition and signal processing tasks.
  • Low Noise Performance: The device boasts an excellent signal-to-noise ratio (SNR), ensuring clean and accurate signal conversion for high-fidelity applications.
  • Wide Input Bandwidth: The LTC2207CUK#TRPBF has a wide input bandwidth that can accommodate a variety of signal frequencies, making it versatile for different types of signal processing tasks.
  • Differential Inputs: Differential input capability provides improved noise immunity and is ideal for applications where signal integrity is of paramount importance.
  • Power Efficiency: Designed with power efficiency in mind, this ADC consumes a minimal amount of power relative to its performance level, which is critical for portable and battery-operated devices.
  • Package: The product comes in a compact QFN package, which is suitable for space-constrained applications.

Applications

The LTC2207CUK#TRPBF is ideal for a variety of applications, including:

  • Communications Systems
  • Medical Imaging
  • Instrumentation
  • Radar and Satellite Systems
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2207CUK#TRPBF is built to meet high industry standards, ensuring performance and durability for the most demanding applications. The product is also available in tape and reel packaging (denoted by the #TRPBF suffix), which is ideal for automated manufacturing processes.

Conclusion

The LTC2207CUK#TRPBF from Analog Devices Inc. is an excellent choice for design engineers looking for a high-speed, high-resolution ADC. Its robust feature set and dependable performance make it a valuable component for precision signal processing applications.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess