EN
  • EN
  • DE

LTC2057HS8#PBF

Part No LTC2057HS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC 8SO / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.45V/µs
Gain Bandwidth Product 1.5 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 0.5 µV
Current - Supply 900µA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2057
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LTC2057HS8#PBF,LTC2057HS8#PBF-ND,505-LTC2057HS8#PBF
Standard Package 100
Win Source Part Number 1072082-LTC2057HS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2057HS8#PBF CAD Model

Description

Analog Devices Inc. LTC2057HS8#PBF Precision Operational Amplifier

The LTC2057HS8#PBF is a high-precision, low-noise operational amplifier from Analog Devices Inc., designed to maintain signal integrity in a wide range of applications. Its advanced specifications and robust design make it an ideal choice for instrumentation, test equipment, and high-end audio systems, where performance and reliability are paramount.

Key Features:

  • Zero-Drift Architecture: This amplifier features a patented zero-drift architecture, ensuring a stable offset voltage over time and temperature, which is critical for precision applications.
  • Low Noise: With a low input noise density of only 220nV/√Hz at 1kHz, the LTC2057HS8#PBF is perfect for sensitive applications where noise can be a critical factor.
  • High Precision: The device boasts an impressive offset voltage of 5µV max and a gain error of 5ppm max, ensuring accurate signal amplification.
  • Wide Supply Range: Operating from a supply voltage range of 2.7V to 5.5V, the LTC2057HS8#PBF is versatile and suitable for both single and dual supply operations.
  • Low Power: With a quiescent current of only 750µA, this operational amplifier is an energy-efficient solution for battery-powered and portable devices.
  • Robust Package: Housed in an 8-lead SOIC package, the LTC2057HS8#PBF is designed for durability and ease of integration into a variety of circuit designs.

Applications:

  • Precision Instrumentation
  • High-end Audio Equipment
  • Test and Measurement Systems
  • Medical Devices
  • Automotive Control Systems
  • Temperature Measurement
  • Industrial Process Control

The LTC2057HS8#PBF operational amplifier from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision components. Its exceptional stability, low noise, and precision make it a top choice for engineers and designers looking to enhance the performance of their electronic systems. Whether it's for a critical medical device or a high-fidelity audio amplifier, the LTC2057HS8#PBF is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3681 $53.6810
23+ $4.4046 $101.3058
36+ $4.2669 $153.6084
49+ $4.1293 $202.3357
63+ $3.9916 $251.4708
84+ $3.5787 $300.6108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess