EN
  • EN
  • DE

LTC1968IMS8#TRPBF

Part No LTC1968IMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 8MSOP / RMS to DC Converter 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Current - Supply 2.3 mA
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1968
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 476878-LTC1968IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1968IMS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC1968IMS8#TRPBF Precision RMS-to-DC Converter

The LTC1968IMS8#TRPBF is a high-precision, RMS-to-DC converter integrated circuit designed by Analog Devices Inc., an industry leader in high-performance analog technology. This advanced component offers a unique combination of accuracy, speed, and versatility, making it an ideal solution for a wide range of applications that require precise RMS measurements of complex waveforms, including industrial, telecommunications, and test equipment.

Key Features

  • High Accuracy: The LTC1968IMS8#TRPBF provides outstanding accuracy and linearity for measuring RMS values of voltage and current signals, ensuring reliable performance in critical applications.
  • Wide Bandwidth: With a bandwidth of up to 500kHz, this converter can accurately measure the RMS value of high-frequency signals, making it suitable for modern communication systems and high-speed signal processing.
  • Temperature Stability: The device maintains its performance across a wide temperature range, ensuring consistent operation in varying environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1968IMS8#TRPBF operates with a minimal power draw, which is crucial for battery-powered and energy-sensitive applications.
  • Flexible Supply Voltage: It supports a wide supply voltage range, accommodating various system designs and requirements.
  • Compact Package: Housed in an 8-lead MSOP package, this converter is optimized for space-constrained applications without compromising functionality.
  • Lead-Free and RoHS Compliant: The LTC1968IMS8#TRPBF is manufactured with environmentally friendly materials, complying with RoHS standards.

Applications

The LTC1968IMS8#TRPBF's precision and versatility make it an excellent choice for:

  • Power management systems
  • Signal analysis equipment
  • Wireless base stations
  • Audio signal processing
  • AC motor controls
  • Battery chargers and monitors

With its robust design and precision, the LTC1968IMS8#TRPBF from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to integrate accurate RMS-to-DC conversion in their electronic systems. Its ability to handle complex waveforms with ease makes it a go-to component for advanced measurement and control applications.

You May Also Be Interested in

Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-DIP / RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin PDIP N Tube
Lowest to $30.0244
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $11.3775
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $17.6364
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $7.5463
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC TR / RMS to DC Converter 13.5V 2200uA 8000kHz 16-Pin SOIC W T/R
Lowest to $20.9530
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess