EN
  • EN
  • DE

LTC1418IG#TRPBF

Part No LTC1418IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 14 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC1418
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879069-LTC1418IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1418IG#TRPBF CAD Model

Description

Analog Devices Inc. LTC1418IG#TRPBF Product Overview

The LTC1418IG#TRPBF is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is a part of a series that is well-suited for complex and demanding signal processing tasks in industrial, medical, communication, and scientific instrumentation.

Key Features

  • Precision: With 14-bit resolution, the LTC1418IG#TRPBF ensures high precision in digital representation of analog signals, making it ideal for applications where detail and accuracy are paramount.
  • High Speed: The device boasts a sampling rate of up to 400 kilosamples per second (ksps), providing rapid data acquisition for real-time analysis and processing.
  • Low Power Consumption: It is optimized for low power operation, which is critical for portable and battery-powered devices, ensuring efficient power management without sacrificing performance.
  • No Missing Codes: Guaranteed no missing codes over temperature, the LTC1418IG#TRPBF offers reliable performance under varying environmental conditions.
  • Single 5V Supply: Operating from a single 5V supply simplifies the power design for the system, reducing the complexity and cost of the power supply architecture.
  • Flexible Interface: The ADC features a parallel interface for easy integration with microcontrollers and digital signal processors, allowing for straightforward connectivity and data transfer.

Applications

This ADC is versatile and can be used in a multitude of applications, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition Systems
  • Digital Oscilloscopes
  • Communication Systems
  • Instrumentation and Control Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC1418IG#TRPBF is no exception. It is available in a 28-lead SSOP package, which is both robust and space-efficient. The device is specified for operation over the industrial temperature range, ensuring reliability in harsh environments. Additionally, the LTC1418IG#TRPBF is supplied in tape and reel packaging (denoted by the TRPBF suffix), which is ideal for automated manufacturing processes.

With its combination of speed, precision, and low power consumption, the LTC1418IG#TRPBF from Analog Devices Inc. stands out as a superior choice for designers seeking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1210 $76.4840
8+ $15.6895 $125.5160
12+ $15.1986 $182.3832
16+ $14.7089 $235.3424
21+ $14.2181 $298.5801
28+ $12.7477 $356.9356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess