EN
  • EN
  • DE

LT6703HVIS5-2#TRMPBF

Part No LT6703HVIS5-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 400MV REF TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator General Purpose Open Collector TSOT-23-5
Manufacturer Analog Devices Inc.
Series Over-The-Top®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LT6703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6703HVIS5-2#TRMPBF-ND, LT6703HVIS5-2#TRMPBFTR, LT6703HVIS5-2#TRMPBFCT, LT6703HVIS5-2#TRMPBFDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844752-LT6703HVIS5-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6703HVIS5-2#TRMPBF CAD Model

Description

Product Overview

The LT6703HVIS5-2#TRMPBF is a high-performance, low-power comparator with an integrated voltage reference from Analog Devices Inc. This compact device is designed for precision voltage monitoring and control in a wide range of applications, including portable devices, battery management, and power supply control systems.

Key Features

  • Built-in Reference: The LT6703HVIS5-2#TRMPBF includes a precise 400mV reference voltage, which provides a stable comparison threshold for monitoring tasks.
  • Low Power Consumption: With its ultra-low quiescent current, this device is ideal for battery-powered and energy-sensitive applications, ensuring minimal impact on power reserves.
  • High Input Voltage Range: The comparator can handle input voltages up to 36V, making it versatile for various high-voltage system requirements.
  • Adjustable Hysteresis: Hysteresis can be set by the user, offering flexibility in preventing output chatter and ensuring stable operation.
  • Robust Operating Temperature: The device is designed to operate reliably in extreme temperatures, ranging from -40°C to 125°C, catering to harsh environmental conditions.
  • Compact Package: Housed in a small SOT-23 package, the LT6703HVIS5-2#TRMPBF saves valuable board space and is suitable for space-constrained applications.

Applications

  • Battery-powered systems
  • Portable electronics
  • Power supply control
  • System monitoring
  • Threshold detection and signaling

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT6703HVIS5-2#TRMPBF is manufactured to the highest standards, ensuring consistent performance and durability for critical applications. With its robust design and precision capabilities, this comparator is an excellent choice for designers looking to enhance system stability and accuracy.

Ordering Information

The LT6703HVIS5-2#TRMPBF is available in tape and reel packaging, making it suitable for automated assembly processes. This packaging option, denoted by the 'TR' suffix, facilitates efficient handling and placement during the manufacturing phase, leading to reduced production time and costs.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0287 $54.2583
21+ $4.9466 $103.8786
32+ $4.7920 $153.3440
44+ $4.6374 $204.0456
56+ $4.4829 $251.0424
75+ $4.0191 $301.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess