EN
  • EN
  • DE

LT6600CS8-5#PBF

Part No LT6600CS8-5#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Differential Amplifier Circuit Differential 8-SO
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT6600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924289-LT6600CS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6600CS8-5#PBF CAD Model

Description

Product Overview: LT6600CS8-5#PBF from Analog Devices Inc.

The LT6600CS8-5#PBF is a high-performance, low-noise, fully differential amplifier and lowpass filter combination designed by Analog Devices Inc., a leader in high-performance analog technology. This integrated device is engineered to provide precise signal conditioning in a compact package, making it an ideal choice for a wide range of applications including telecommunications, data acquisition systems, and signal processing equipment.

Key Features

  • Fully Differential Design: The LT6600CS8-5#PBF's fully differential architecture provides improved noise rejection and minimizes common-mode noise, leading to cleaner and more accurate signal processing.
  • Integrated Lowpass Filter: With an integrated 5th order lowpass filter, this device effectively eliminates high-frequency noise and interference, ensuring a smooth signal for further processing.
  • Low Noise Performance: The low noise characteristics of the LT6600CS8-5#PBF make it suitable for sensitive applications where maintaining signal integrity is critical.
  • Fixed Gain of 1: The device comes with a fixed gain of 1, simplifying the design process by eliminating the need for external gain-setting components.
  • Wide Supply Range: It operates over a wide supply range, accommodating various system design requirements and ensuring compatibility with a range of other components.
  • Compact 8-Lead SOIC Package: Housed in a small 8-lead SOIC package, the LT6600CS8-5#PBF is space-efficient, making it an excellent choice for space-constrained applications.

Applications

The versatility of the LT6600CS8-5#PBF allows it to be used in multiple applications where signal integrity and noise reduction are paramount. It is particularly well-suited for:

  • ADC Driver
  • Differential Signal Processing
  • Communications Equipment
  • Data Acquisition Systems
  • Wireless Base Stations
  • Test and Measurement Instruments

With its robust design and high-quality performance, the LT6600CS8-5#PBF from Analog Devices Inc. stands out as a reliable and efficient solution for advanced signal conditioning needs. Its integration of a differential amplifier with a lowpass filter streamlines the design process, reduces component count, and saves on board space, all while delivering exceptional performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess