EN
  • EN
  • DE

LT6211IMS#PBF

Part No LT6211IMS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Current Feedback Amplifier Circuit Rail-to-Rail 10-MSOP
Manufacturer Analog Devices Inc.
Series LT®
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LT6211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 161-LT6211IMS#PBF, -2733-LT6211IMS#PBF, LT6211IMS#PBF-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924275-LT6211IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT6211IMS#PBF CAD Model

Description

The LT6211IMS#PBF is a state-of-the-art operational amplifier (op-amp) produced by Analog Devices Inc., designed to offer a perfect blend of speed, power efficiency, and noise performance. This op-amp is tailored for applications requiring high-speed signal processing without sacrificing power consumption and noise specifications.

Key Features:

  • High Speed: The LT6211IMS#PBF boasts a gain bandwidth product of 25MHz and a slew rate of 7.2V/µs, making it ideal for fast signal amplification in a variety of applications.
  • Low Power Consumption: With a supply current of just 3.5mA per amplifier, this device is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Low Noise Performance: The device exhibits a low input noise voltage of 6.5nV/√Hz, ensuring high-fidelity signal amplification with minimal added noise.
  • Dual Supply Operation: It can operate from a dual supply voltage range of ±2.5V to ±6V, providing flexibility in various circuit designs.
  • Single Supply Operation: The op-amp can also work with a single supply voltage in the range of 5V to 12V, simplifying power supply requirements.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making the most of the supply voltage in single-supply applications.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads up to 500pF, which is beneficial for driving heavy loads without oscillation.

Applications:

The versatility of the LT6211IMS#PBF makes it suitable for a wide range of applications, including:

  • Active filters
  • Fast ADC/DAC buffers
  • Driving A/D converters
  • Signal conditioning
  • Medical instrumentation
  • Audio and video signal processing

Package and Quality:

The LT6211IMS#PBF comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. The product adheres to the high-quality standards set by Analog Devices Inc., ensuring reliable performance in critical systems.

Conclusion:

With its excellent balance of speed, power efficiency, and low noise, the LT6211IMS#PBF from Analog Devices Inc. is an exceptional choice for designers looking to optimize their signal processing applications. Its robust feature set and flexible power supply options make it a versatile component for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0732 $94.1464
3+ $38.6244 $115.8732
5+ $37.4174 $187.0870
7+ $36.2104 $253.4728
9+ $35.0034 $315.0306
12+ $31.3825 $376.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess