EN
  • EN
  • DE

UPA2735GR

Part No UPA2735GR
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description P-channel MOSFET -30 V, -16 A, 5.0 m
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277499-UPA2735GR
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2735GR CAD Model

Description

The UPA2735GR is a P-Channel Power MOSFET manufactured by Renesas Electronics America. It's designed for load switching and power management applications, typically used in portable devices. This MOSFET features low on-resistance and high-speed switching, enabling efficient power control.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Converters
  • Power Distribution

Features:

  • P-Channel MOSFET: Enables low-side switching.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High-Speed Switching: Enables high-frequency switching operation.
  • Small Package: Compact package size allows for use in space-constrained applications.
  • Logic Level Gate Drive: Allows for direct drive from microcontrollers.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power loss, increasing system efficiency.
  • Reduced Heat Dissipation: Efficient switching minimizes heat generation.
  • Simplified Design: Easy to integrate into power circuits.
  • Compact Solution: Small package size allows for use in space-constrained applications.
  • Direct Microcontroller Drive: Eliminates the need for external gate drivers.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details:

The UPA2735GR MOSFET features a small surface-mount package for efficient board space utilization. It's designed to meet or exceed industry standards for performance and reliability. Key electrical characteristics include drain-source voltage, gate-source voltage, drain current, and on-resistance. It's commonly used in portable devices where power efficiency and small size are critical. The logic level gate drive allows for direct connection to microcontrollers without the need for external gate drivers, simplifying the design. The device's fast switching speed allows for higher frequency operation, reducing the size and cost of passive components. The RoHS compliance ensures that the device is environmentally friendly.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess