EN
  • EN
  • DE

LT5538IDD#TRPBF

Part No LT5538IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Description HF-Power Detector 40MHz to 3.8GHz 75dB Dynamic Range Log RF Power Detedor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Bandwidth 3.76 GHz
Mounting SMD (SMT)
Case / Package DFN EP
Frequency 40 MHz
Height 800 µm
Lead Free Yes
Max Frequency 3.8 GHz
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 8
Operating Supply Current 36 mA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 986808-LT5538IDD#TRPBF
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT5538IDD#TRPBF CAD Model

Description

Product Overview: LT5538IDD#TRPBF from Analog Devices Inc.

The LT5538IDD#TRPBF is a high-performance RF power detector from Analog Devices Inc., designed to offer precise power measurement over a wide frequency range. This versatile component is an essential building block in RF and microwave communication systems, test equipment, and other applications requiring accurate power detection.

Key Features

  • Frequency Range: The LT5538IDD#TRPBF operates over a broad frequency range from 40MHz to 3.8GHz, making it suitable for a wide array of RF applications including cellular, PCS, WCDMA, UMTS, WLAN, and WiMAX.
  • Dynamic Range: It boasts an impressive dynamic range of 40dB, ensuring reliable performance from low signal levels to high power outputs.
  • Temperature Stability: The device provides consistent performance across temperature variations, which is critical for maintaining accuracy in fluctuating environmental conditions.
  • Supply Voltage: The power detector operates with a single supply voltage ranging from 2.7V to 5.25V, offering flexibility in system power design.
  • Linear-in-dB Output: The output voltage is linear-in-dB, proportional to the logarithm of the input signal power, which simplifies the conversion of RF signal strength into decibel scale.
  • Fast Response Time: It features a fast response time, enabling real-time monitoring and control of signal power.
  • Low Power Consumption: The LT5538IDD#TRPBF is designed for low power consumption, making it ideal for battery-powered applications.

Applications

  • Wireless base stations
  • RF power amplifier linearization
  • Transmitter power control
  • Logarithmic RF signal processing
  • Received signal strength indication (RSSI)
  • Portable wireless devices
  • RF test and measurement equipment

Product Specifications

The LT5538IDD#TRPBF comes in a compact 8-lead DFN package with a low profile, ideal for space-constrained applications. The package is RoHS compliant and is designed for surface-mount technology (SMT), facilitating easy integration into modern PCB designs. Analog Devices Inc. ensures the highest quality and performance, making the LT5538IDD#TRPBF a reliable choice for precision RF power detection.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Micrel
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Sharp Microelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5294 $58.5882
7+ $16.0241 $112.1687
10+ $15.5234 $155.2340
14+ $15.0226 $210.3164
18+ $14.5219 $261.3942
24+ $13.0196 $312.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess