EN
  • EN
  • DE

ACT45B-110

Part No ACT45B-110
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816531-ACT45B-110
Ultra Librarian 3D Model Ultra Librarian ACT45B-110 CAD Model

Description

The ACT45B-110 is a common mode choke from TDK Corporation, designed to suppress common mode noise in various electronic circuits. This component is crucial for ensuring electromagnetic compatibility (EMC) and reducing interference in sensitive applications.

Applications

  • Automotive electronics: Used in car infotainment systems, engine control units (ECUs), and advanced driver-assistance systems (ADAS) to filter noise.
  • Power supplies: Employed in switch-mode power supplies (SMPS) to minimize common mode emissions and improve power quality.
  • Industrial equipment: Integrated into industrial automation systems, motor drives, and control panels to mitigate electrical noise and ensure reliable operation.
  • Communication devices: Utilized in Ethernet interfaces, USB ports, and other data communication lines to suppress noise and improve signal integrity.
  • Consumer electronics: Found in televisions, audio equipment, and gaming consoles to reduce electromagnetic interference (EMI).

Features

  • High common mode impedance: Provides effective suppression of common mode noise across a broad frequency range.
  • Compact size: Allows for easy integration into densely populated circuit boards.
  • Low profile: Minimizes the overall height of the component on the PCB.
  • High current capacity: Capable of handling significant current levels without saturation.
  • Excellent temperature stability: Maintains consistent performance over a wide operating temperature range.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved EMI performance: Reduces electromagnetic interference and ensures compliance with regulatory standards.
  • Enhanced signal integrity: Minimizes noise and distortion in signal transmission, resulting in more reliable data communication.
  • Increased system reliability: Protects sensitive components from damage caused by electrical noise.
  • Reduced design cycle time: Simplifies EMC design and reduces the need for extensive testing and troubleshooting.
  • Cost-effective solution: Provides an efficient and economical means of suppressing common mode noise.

Additional Details

The ACT45B-110 is typically constructed with a ferrite core and wound with enameled copper wire. It is designed for surface mount technology (SMT) assembly. Key specifications include its impedance at various frequencies, rated current, and DC resistance. Proper selection of the choke is crucial to match the specific noise characteristics and current requirements of the application.

You May Also Be Interested in

Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Triad Magnetics
CMC 3.2MH 2A 2LN TH ESD / 3.2 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Need more? Email Us
Bourns Inc.
CMC 25UH 500MA 2LN SMD
Lowest to $0.7836
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Murata Electronics North America
CMC 2.5A 2LN 500 OHM SMD
Lowest to $0.5867
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Murata Electronics North America
Need more? Email Us
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess