EN
  • EN
  • DE

LT1071CT#06PBF

Part No LT1071CT#06PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ TO220-5  /  Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 65V (Switch)
Current - Output 2.5A (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 100°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5 Flow 6
Base Product Number LT1071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT1071CT#06PBF,LT1071CT06PBF
Standard Package 50
Win Source Part Number 1000387-LT1071CT#06PBF
Ultra Librarian 3D Model Ultra Librarian LT1071CT#06PBF CAD Model

Description

Product Overview: LT1071CT#06PBF from Analog Devices Inc.

The LT1071CT#06PBF is a versatile and robust power management integrated circuit developed by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the LT1071 series, which is known for its reliability and efficiency in a wide range of applications.

Key Features

  • Versatile Voltage Range: The LT1071CT#06PBF operates with input voltages ranging from 3V to 60V, making it suitable for applications that require a wide input voltage range.
  • Adjustable Output: Users can adjust the output voltage from 2.5V up to the maximum input voltage, providing flexibility for various design requirements.
  • High Efficiency: This device features a high efficiency of up to 90%, reducing power loss and improving performance in power-sensitive designs.
  • Switching Frequency: The internal switch operates at a frequency of up to 100kHz, which allows for smaller external components, reducing overall solution size and cost.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the product.

Applications

The LT1071CT#06PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Battery-powered devices
  • Portable electronics

Package and Quality

The device is packaged in a TO-220, which is known for its robustness and excellent thermal performance. This package is suitable for through-hole mounting, which is beneficial for applications requiring strong mechanical anchorage to the PCB. The LT1071CT#06PBF is also lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components.

Conclusion

With its wide input voltage range, adjustable output, high efficiency, and robust protection features, the LT1071CT#06PBF from Analog Devices Inc. is an excellent choice for designers who require a reliable and flexible power management solution. Its suitability for a broad spectrum of applications and adherence to environmental standards makes it a responsible and versatile choice for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess