Product Overview: LT1817CGN#PBF
Manufacturer: Analog Devices Inc.
The LT1817CGN#PBF is a high-performance, low-power dual operational amplifier (op-amp) from Analog Devices Inc., designed to accommodate a wide range of applications including telecommunications, test equipment, and sensor interfaces. This precision op-amp is well-suited for systems that demand low noise, high speed, and low distortion.
Key Features
- High Speed: The LT1817CGN#PBF boasts a swift slew rate and bandwidth, making it an excellent choice for high-speed signal processing applications.
- Low Power Consumption: Despite its high-speed capabilities, it maintains a low power consumption, which is ideal for power-sensitive designs.
- Low Distortion: With its low harmonic distortion, the product is perfect for audio and other signal-sensitive applications.
- Wide Supply Range: The device can operate from a supply range that accommodates various application needs.
- Dual Channel: The dual op-amp configuration allows for flexible circuit designs, including differential amplifiers, active filters, and more.
Applications
The LT1817CGN#PBF is versatile and can be used in various applications, such as:
- Active filters
- Buffer amplifiers
- Telecommunication systems
- ADC/DAC buffers
- Audio and video signal processing
- Test and measurement equipment
Product Specifications
The LT1817CGN#PBF comes in a 16-lead SSOP package and is characterized by the following specifications:
- Supply Voltage Range: ±2.5V to ±6V
- Output Drive Capability: Capable of driving high loads while maintaining linearity.
- Temperature Range: Operates over the industrial temperature range.
The product's design and manufacturing adhere to Analog Devices Inc.'s commitment to reliability and performance, ensuring that it meets the rigorous demands of industrial and commercial applications. Whether you're designing a high-fidelity audio system or a sensitive instrumentation circuit, the LT1817CGN#PBF provides the precision and power you need in a compact, efficient package.