The LMH6321MRX is a versatile, high-performance power buffer designed by Texas Instruments to deliver precision and reliability for a wide range of applications. This robust component is capable of driving heavy loads with high fidelity and speed, making it an ideal choice for professional audio, driving capacitive cables in measurement systems, and buffering for power transistors.
Key Features
- High Output Current: Capable of delivering a continuous output current of up to 3A, and a peak output current of 5A, ensuring sufficient drive for demanding applications.
- Wide Supply Voltage Range: Operates from a supply voltage range of ±5V to ±15V, providing flexibility in various circuit configurations.
- Fast Slew Rate: Boasts a slew rate of 2000 V/μs, enabling the LMH6321MRX to handle high-speed signals without distortion.
- Thermal Shutdown Protection: Equipped with thermal shutdown features that prevent the device from overheating, enhancing its reliability and lifespan.
- Low Distortion: The low total harmonic distortion (THD) of the device ensures high-quality signal amplification, critical for audio and measurement applications.
Applications
The LMH6321MRX is versatile enough to fit into a multitude of applications, including:
- Professional audio equipment
- Active filters
- Test equipment
- Capacitive cable drivers
- Power transistor drivers
Product Specifications
| Parameter |
Value |
| Output Current (Continuous) |
3A |
| Output Current (Peak) |
5A |
| Supply Voltage Range |
±5V to ±15V |
| Slew Rate |
2000 V/μs |
| THD |
Low |
| Thermal Shutdown |
Yes |
With its robust design and comprehensive protection features, the LMH6321MRX from Texas Instruments stands out as a reliable power buffer solution for engineers and designers looking to enhance their systems with a high-quality, high-power driver.