EN
  • EN
  • DE

CY22381E1T

Part No CY22381E1T
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0707+
Reference case SOP-8
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 714001-CY22381E1T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY22381E1T CAD Model

Description

The CY22381E1T is a clock synthesizer and frequency generator from Cypress Semiconductor Corp. This chip is designed to provide flexible and precise clock signals for a variety of applications. It is part of Cypress's clock synthesizer family, known for their low jitter performance and programmability.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for timing and synchronization.
  • Consumer Electronics: Commonly found in set-top boxes, DVD players, and other audio/video equipment.
  • Industrial Control Systems: Used in PLCs, motor controllers, and data acquisition systems where precise timing is required.
  • Computing: Used in motherboards, graphics cards, and other computer peripherals.
  • Telecommunications: Used in base stations, telecom switches, and other communication infrastructure.

Features:

  • Programmable Clock Outputs: Allows for the generation of multiple clock frequencies from a single reference.
  • Low Jitter: Provides clean clock signals with minimal jitter for improved system performance.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock frequency.
  • I2C Interface: Allows for easy programming and configuration of the device.
  • Output Enable/Disable Control: Enables individual clock outputs to be enabled or disabled for power management.

Benefits:

  • Flexibility: Supports a wide range of frequencies and configurations to meet different application needs.
  • Improved Performance: Low jitter clock signals enhance system stability and overall performance.
  • Reduced BOM Cost: Integrates multiple clock generation functions into a single chip.
  • Simplified Design: The I2C interface makes configuration and programming straightforward.
  • EMI Reduction: Spread spectrum clocking helps to minimize electromagnetic interference.

Additional Details:

The CY22381E1T operates from a 3.3V power supply and is available in a small package. It offers a wide range of programmable features including output frequency selection, output drive strength, and spread spectrum clocking. It is designed for high-speed digital systems.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess