DAC8408HP: Quad 8-Bit Multiplying D/A Converter
The DAC8408HP is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is particularly well-suited for applications requiring multiple DACs on a single chip, such as in process control, automatic test equipment, and digital signal processing systems.
The DAC8408HP features four voltage output DACs, each with its own reference input, allowing for independent scaling of each channel. The device is capable of providing a full-scale output voltage range that is determined by the voltage applied to the reference inputs, making it highly flexible for various application requirements.
Key Features:
- Resolution: 8 bits
- Quad Channels: Four independent DACs allow for simultaneous updates
- Settling Time: Fast output settling for high-speed applications
- Output Range: Flexible voltage output range based on external reference inputs
- Power Supply: Operates on a single +5V to +15V supply or dual ±5V supplies
- Package: Available in a 24-pin hermetic DIP (Dual In-line Package)
- Reliability: High-reliability design for demanding environments
The DAC8408HP also boasts excellent linearity, with a nonlinearity specification of less than ±0.1% over the entire operating temperature range. This ensures accurate and precise analog outputs for critical applications. Additionally, the device offers a low power dissipation, which is essential for power-sensitive designs.
Integration of four DACs on a single chip not only reduces system complexity but also enhances the overall system reliability by minimizing component count. The DAC8408HP is designed with a clear focus on ease of interfacing, as it is compatible with most 8-bit microprocessors and can be used in both parallel and serial input modes.
For engineers and designers looking for a robust and precise quad DAC solution, the DAC8408HP from Analog Devices Inc. offers a compelling combination of performance, flexibility, and reliability. Its versatility makes it an excellent choice for a wide range of applications where multiple analog outputs are required.