EN
  • EN
  • DE

LT1571EGN-5#TRPBF

Part No LT1571EGN-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Charger IC Multi-Chemistry 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT1571
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878442-LT1571EGN-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1571EGN-5#TRPBF CAD Model

Description

Product Overview: LT1571EGN-5#TRPBF from Analog Devices Inc.

The LT1571EGN-5#TRPBF is a high-performance, constant-current, constant-voltage linear charger from Analog Devices Inc., designed for single-cell lithium-ion batteries. This integrated circuit (IC) is a part of the LT1571 series, which is known for its efficiency and reliability in battery charging applications.

This particular model operates at a fixed 5V output, which is ideal for a wide range of portable electronic devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets. The LT1571EGN-5#TRPBF comes in a 16-lead SSOP (Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes, making it a convenient choice for mass production.

Key Features:

  • Precision Charging: The LT1571EGN-5#TRPBF offers precise control of the charging process, ensuring that the battery is charged efficiently and safely to its maximum capacity without overcharging.
  • Programmable Current: The charge current is programmable, allowing designers to set the optimal current level for specific battery sizes and chemistries.
  • Automatic Recharge: A built-in automatic recharge feature initiates a new charging cycle if the battery voltage falls below a certain threshold, keeping the battery topped up and ready for use.
  • Thermal Regulation: The device includes thermal regulation to maximize the charge rate without the risk of overheating, making it suitable for high-power and fast-charging applications.
  • Low Dropout Operation: Its low dropout voltage enables the LT1571EGN-5#TRPBF to operate effectively even when the input voltage is close to the output voltage, which is particularly advantageous in battery-powered systems.

Applications:

The LT1571EGN-5#TRPBF is versatile and can be used in a variety of applications that require efficient and reliable battery management. Its typical applications include:

  • Portable Consumer Electronics
  • Handheld Medical Devices
  • Wireless Headsets and Wearables
  • Smart Battery Packs
  • Backup Power Supplies

With its combination of features and compact form factor, the LT1571EGN-5#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a robust charging solution in their battery-powered products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess