EN
  • EN
  • DE

LT1510CGN#TRPBF

Part No LT1510CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Charger IC Multi-Chemistry 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT1510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878433-LT1510CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1510CGN#TRPBF CAD Model

Description

Analog Devices Inc. LT1510CGN#TRPBF Battery Charger IC

The LT1510CGN#TRPBF is a high-performance battery charger IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is tailored to efficiently manage the charging of nickel-cadmium (NiCd), nickel-metal hydride (NiMH), lead-acid, and lithium-ion (Li-Ion) batteries, making it a versatile solution for a wide array of applications.

Key Features:

  • Wide Input Voltage Range: The LT1510 can operate with input voltages up to 25V, accommodating a variety of power sources and ensuring compatibility with numerous applications.
  • High Output Current: It is capable of delivering up to 1.5A of continuous charging current, providing fast and efficient charging for batteries.
  • Adjustable Charging Current: The charging current can be programmed with a single external resistor, offering flexibility to match the requirements of the specific battery being charged.
  • Intelligent Charging Control: The IC includes features such as automatic recharge, precharge conditioning for deeply discharged cells, and a termination timer to ensure safe and complete charging cycles.
  • Multiple Battery Chemistry Support: Its ability to charge various types of batteries makes it an ideal choice for portable electronics, backup power systems, and other battery-powered devices.
  • Thermal Protection: The device includes thermal shutdown to protect against overheating, enhancing the safety and longevity of both the charger and the battery.
  • Compact Packaging: Offered in a 16-lead narrow SSOP package, the LT1510CGN#TRPBF saves valuable board space in space-constrained applications.

Applications:

  • Portable Computers
  • Portable Instruments
  • Medical Equipment
  • Handheld Devices

The LT1510CGN#TRPBF is not only a robust and reliable solution for battery charging, but it also integrates seamlessly into system designs, thanks to its comprehensive feature set and ease of use. With its programmable charge current and compatibility with multiple battery chemistries, this IC stands out as a highly adaptable component suitable for a broad range of charging applications.

Whether you are designing a new piece of portable technology or seeking to improve the charging efficiency of existing devices, the LT1510CGN#TRPBF from Analog Devices Inc. is an excellent choice to meet your battery management needs.

You May Also Be Interested in

STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess