EN
  • EN
  • DE

LT1496CN#PBF

Part No LT1496CN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.001V/µs
Gain Bandwidth Product 2.7 kHz
Current - Input Bias 250 pA
Voltage - Input Offset 200 µV
Current - Supply 1µA (x4 Channels)
Current - Output / Channel 1.5 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number LT1496
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LT1496CN#PBF
Standard Package 25
Win Source Part Number 1231153-LT1496CN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1496CN#PBF CAD Model

Description

Product Overview: LT1496CN#PBF

The LT1496CN#PBF is a high-performance, low-power operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in high-performance analog technology. This op-amp features a unique blend of precision, power efficiency, and versatility, making it an ideal choice for a wide range of applications including industrial, automotive, and communication systems.

Key Features

  • Precision Performance: The LT1496CN#PBF offers excellent accuracy and stability, which is crucial for applications requiring precise signal amplification and conditioning.
  • Low Power Consumption: With its focus on power efficiency, this op-amp helps in minimizing power usage and heat generation, thereby extending the life of battery-powered devices.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various levels of power supply and ensuring flexibility in system design.
  • Robust Output Drive: The device can drive capacitive loads effectively, which is an important feature for driving analog-to-digital converters (ADCs) or buffering signals to other parts of the circuit.
  • High Common-Mode Rejection Ratio (CMRR): This op-amp offers a high CMRR that helps in reducing noise and interference from unwanted signals, thus improving signal integrity.

Applications

The versatility of the LT1496CN#PBF makes it suitable for a variety of applications, including:

  • Active filtering
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive control systems
  • Audio and video processing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT1496CN#PBF is built to meet high industry standards, ensuring dependable performance even in harsh conditions. It comes in a robust package that is designed to withstand the rigors of both the manufacturing process and long-term operation in the field.

Conclusion

With its precision, low-power consumption, and flexible supply voltage range, the LT1496CN#PBF from Analog Devices Inc. stands out as an exceptional operational amplifier. Whether it's for industrial precision applications or power-sensitive portable devices, this op-amp is engineered to deliver optimal performance without compromising on efficiency or versatility.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess