EN
  • EN
  • DE

AD5305BRMZ

Part No AD5305BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT 2WIRE I2C 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.15, ±0.02
Temperature Range - Operating -40°C to 105°C
Case / Package 10-MSOP
Win Source Part Number 141030-AD5305BRMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5305BRMZ CAD Model

Description

The AD5305BRMZ from Analog Devices Inc. is a high-performance, quad-channel, 8-bit digital-to-analog converter (DAC) designed to deliver precision and reliability in a compact package. This device is part of ADI's extensive range of DACs that are widely used in applications requiring accurate digital-to-analog signal conversion, such as industrial automation, instrumentation, and communication systems.

Key Features

  • Resolution: 8-bit quad DAC, offering fine granularity for analog output signals.
  • Output Range: The DAC provides a 2.5 V to 5.5 V reference with a multiplying bandwidth of 7 MHz.
  • Interface: Features a 3-wire serial interface that operates at clock rates up to 30 MHz, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Power Consumption: Low power operation with a typical standby current of 0.4 µA, making it suitable for battery-powered devices and power-sensitive applications.
  • Packaging: Available in a 10-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.
  • Accuracy: Ensures high accuracy with on-chip output buffers that can swing rail-to-rail.

Applications

The AD5305BRMZ is versatile and can be used in a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Portable Battery-Powered Instruments
  • Waveform Generation

Performance and Reliability

Analog Devices Inc. is known for its commitment to performance and reliability, and the AD5305BRMZ is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring consistent performance and long-term reliability. The device's robust design also makes it resistant to the harsh conditions often encountered in industrial environments.

For designers and engineers looking for an efficient, accurate, and reliable DAC solution, the AD5305BRMZ from Analog Devices Inc. represents a superior choice that balances performance with compactness, making it a versatile component for a wide range of analog signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess