EN
  • EN
  • DE

LT1491CS#TRPBF

Part No LT1491CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LT1491 - Dual and Quad Micropower Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 84 dB
Gain Bandwidth Product 180 kHz
Input Bias Current 4 nA
Input Offset Voltage (Vos) 220 µV
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 70 °C
Max Supply Voltage 44 V
Min Dual Supply Voltage 1 V
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Nominal Gain Bandwidth Product 180 kHz
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 50 µA
Output Current per Channel 25 mA
Power Supply Rejection Ratio (PSRR) 84 dB
RoHS Compliant
Slew Rate 0.06 V/µs
Voltage Gain 123.52 dB
Win Source Part Number 1071416-LT1491CS#TRPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1491CS#TRPBF CAD Model

Description

Product Overview: LT1491CS#TRPBF from Analog Devices Inc.

The LT1491CS#TRPBF is a high-performance, dual operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision analog technology. This component is part of the LT1491 series, which is renowned for its low power consumption and excellent input characteristics. The LT1491CS#TRPBF is particularly suitable for battery-powered systems, portable devices, and applications requiring high-precision signal conditioning.

Key Features

  • Low Power Consumption: The LT1491CS#TRPBF is optimized for low power operation, making it an ideal choice for battery-powered applications where energy efficiency is a priority.
  • Dual Operational Amplifiers: This product features two independent op-amps in a single package, providing design flexibility and saving space on the PCB.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 2.5V to 36V, or ±1.25V to ±18V, accommodating a diverse set of application requirements.
  • Low Input Bias Current: The device boasts a low input bias current, which is critical for high-impedance sensor applications and precision measurements.
  • High Output Drive Capability: Capable of driving heavy loads, the LT1491CS#TRPBF can deliver output currents up to 20mA, which is beneficial for driving actuators or other high-current devices.
  • Overload Recovery Time: It features a fast overload recovery time, ensuring that the device can return to normal operation quickly after being subjected to an overload condition.

Applications

The versatility of the LT1491CS#TRPBF makes it suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Test Equipment
  • Sensor Interfaces
  • Active Filters
  • Data Acquisition Systems
  • Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. ensures that the LT1491CS#TRPBF meets the highest quality and reliability standards. The device is available in a 16-lead narrow SOIC package and is specified over the commercial and industrial temperature ranges. Its robust design and proven performance make it a trusted choice for engineers and designers looking to create reliable and efficient electronic systems.

With its combination of low power consumption, dual amplifiers, and wide voltage range, the LT1491CS#TRPBF from Analog Devices Inc. is an excellent choice for anyone in need of a high-quality, precision operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess