EN
  • EN
  • DE

M5106MMX/NOPB

Part No M5106MMX/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829290-M5106MMX/NOPB
Ultra Librarian 3D Model Ultra Librarian M5106MMX/NOPB CAD Model

Description

Product Overview: M5106MMX/NOPB from Texas Instruments

The M5106MMX/NOPB is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of TI's extensive portfolio of electronic components that cater to a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Precision Operation: The M5106MMX/NOPB offers precise operational characteristics, ensuring reliable performance in critical applications.
  • Low Power Consumption: With energy efficiency in mind, the device operates with minimal power draw, making it suitable for battery-powered devices and energy-saving systems.
  • Durable Construction: Encased in a robust package, the M5106MMX/NOPB is designed to withstand harsh conditions and provide a long operational life.
  • Wide Temperature Range: This component can operate effectively across a broad temperature spectrum, ensuring functionality in diverse environments.

Applications

The M5106MMX/NOPB is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial automation and control
  • Telecommunications infrastructure
  • Power management solutions
  • Medical devices

Technical Specifications

The device comes with a set of technical specifications that define its capabilities:

  • Voltage Range: The M5106MMX/NOPB operates within a specified voltage range, catering to different power requirements.
  • Package Type: It is available in a user-friendly package that simplifies the integration process into various circuit designs.
  • Regulatory Compliance: The product meets industry standards and regulatory requirements, ensuring compatibility and safety.
  • Part Numbering: The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards.

With its combination of precision, efficiency, and durability, the M5106MMX/NOPB from Texas Instruments is an excellent choice for designers and engineers looking for a reliable component that can enhance the performance and longevity of their electronic products.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7835 $63.1340
8+ $12.9506 $103.6048
12+ $12.5459 $150.5508
17+ $12.1412 $206.4004
22+ $11.7365 $258.2030
29+ $10.5224 $305.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess