EN
  • EN
  • DE

LT1133ACSW#TRPBF

Part No LT1133ACSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 3/5 Transceiver Full RS232 24-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name LT1133
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878346-LT1133ACSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1133ACSW#TRPBF CAD Model

Description

The LT1133ACSW#TRPBF is a robust and versatile interface IC from Analog Devices Inc., which is renowned for its high-performance semiconductor products. This particular product is part of the LT1133 series, which are Advanced Low Power 5V RS232 Drivers/Receivers with Small Capacitors. It is designed to facilitate reliable serial communication in a variety of applications, ranging from industrial and automotive systems to complex telecommunications infrastructures.

The LT1133ACSW#TRPBF features multiple drivers and receivers, making it a suitable choice for serial data transmission where multiple data lines need to be controlled. The device operates at a 5V supply voltage, ensuring compatibility with a wide range of existing systems and components. Furthermore, the low power consumption of this IC makes it an excellent choice for battery-powered or power-sensitive applications.

This product comes in a 24-pin SW package, which is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs). The part number ending with '#TRPBF' indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes, ensuring a streamlined production flow and ease of inventory management.

The LT1133ACSW#TRPBF boasts advanced features such as automatic power-down, which significantly reduces power consumption when the transceiver is not in use. Additionally, it supports data rates up to 120 kbps, providing a balance between speed and power efficiency. The integrated charge pump circuitry allows the device to generate the necessary RS232 voltage levels from a single 5V supply, eliminating the need for additional power supplies or voltage converters.

Overall, the LT1133ACSW#TRPBF from Analog Devices Inc. is an exceptional solution for designers looking to implement RS232 communication interfaces with minimal power draw and high reliability. Its combination of features, packaging, and performance make it a standout choice for a wide array of electronic systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess