EN
  • EN
  • DE

XC3164A-4TQ144C

Part No XC3164A-4TQ144C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412611-XC3164A-4TQ144C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3164A-4TQ144C CAD Model

Description

The XC3164A-4TQ144C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000A family. This device offers a reconfigurable platform for implementing custom digital logic circuits. With its configurable logic blocks (CLBs), programmable interconnect, and I/O blocks, the XC3164A is suitable for a variety of applications, from prototyping to glue logic and specialized digital systems.

Applications

  • Digital Circuit Prototyping: Used for prototyping and validating digital circuit designs before committing to a final hardware implementation.
  • Custom Logic Implementation: Enables the implementation of custom logic functions tailored to specific application requirements.
  • Glue Logic: Functions as glue logic to interface between different digital components in a system.
  • Educational Purposes: Used in educational settings for teaching digital logic design and FPGA programming concepts.

Features

  • Configurable Logic Blocks (CLBs): The core building blocks of the FPGA, providing configurable logic functions and storage elements.
  • Programmable Interconnect: A flexible routing network that allows designers to connect CLBs and I/O blocks to implement complex circuits.
  • Input/Output Blocks (IOBs): Provides an interface between the FPGA and external devices, allowing for data input and output.
  • 144-Pin TQFP Package: The device is packaged in a 144-Pin TQFP (Thin Quad Flat Pack) package, suitable for surface-mount assembly.
  • -4 Speed Grade: Specifies the performance grade of the FPGA within the XC3164A family.

Benefits

  • Flexibility and Reconfigurability: FPGAs offer a high degree of flexibility, allowing designers to modify their circuits after initial implementation.
  • Reduced Time-to-Market: FPGAs can significantly reduce the time-to-market for digital designs compared to traditional ASIC development.
  • Cost-Effectiveness: Suitable for low to medium volume production runs.
  • In-System Reprogrammability: Enables in-system updates and modifications to the design.

Additional Details

The XC3164A-4TQ144C utilizes SRAM technology for its configuration memory, requiring configuration data to be loaded upon power-up. The device supports multiple configuration modes, including serial and parallel loading. Xilinx's development tools are typically used for programming, simulation, and implementation. It is essential to consult the Xilinx documentation for specific details, including timing characteristics, power consumption, and configuration procedures. The XC3000A series is recognized for its reliable performance in various applications.

You May Also Be Interested in

Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess