EN
  • EN
  • DE

IA188EM-PTQ100I-R-03

Part No IA188EM-PTQ100I-R-03
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Part Core Size 8/16-Bit
Speed(Frequency) 40MHz
Number of I/O 32
Program Memory Type ROMless
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-TQFP
Win Source Part Number 204964-IA188EM-PTQ100I-R-03
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IA188EM-PTQ100I-R-03 CAD Model

Description

Introducing the IA188EM-PTQ100I-R-03, a high-performance integrated circuit from the renowned manufacturer, Analog Devices Inc. This precision-engineered product is designed to cater to a wide range of applications, delivering exceptional quality and reliability that the brand is known for.

Key Features

  • Robust Design: The IA188EM-PTQ100I-R-03 is built to withstand harsh conditions, making it suitable for industrial and automotive applications where reliability is crucial.
  • High Precision: Analog Devices Inc. is synonymous with precision, and this product is no exception. It offers accurate signal processing capabilities for critical applications.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this integrated circuit provides enhanced performance and energy efficiency.
  • Wide Operating Temperature Range: This device is designed to operate effectively over a broad temperature range, ensuring consistent performance in varying environmental conditions.

Applications

The IA188EM-PTQ100I-R-03 is a versatile component that can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Medical equipment
  • Communication infrastructure
  • High-precision instrumentation

Quality and Support

Analog Devices Inc. is committed to providing not only state-of-the-art products but also top-notch customer support. The IA188EM-PTQ100I-R-03 comes with the assurance of quality from one of the leading manufacturers in the industry. Customers can expect comprehensive technical support and resources to ensure seamless integration into their projects.

Environmental Compliance

The IA188EM-PTQ100I-R-03 adheres to stringent environmental standards, ensuring that it meets global regulations for electronic components. This commitment to environmental responsibility reflects Analog Devices Inc.'s dedication to sustainability and eco-friendly practices.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Analog Devices Inc. website or contact their customer service for personalized assistance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess