EN
  • EN
  • DE

HMC977LP4E

Part No HMC977LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ DOWNCONVERTER 24-QFN / GaAs MMIC I/Q DOWNCONVERTER 20 - 28 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
RF Type General Purpose
Frequency 20GHz ~ 28GHz
Number of Mixers 1
Gain 14dB
Noise Figure 2.5dB
Secondary Attributes Down Converter
Current - Supply 170mA
Supply Voltage (V) 4.5V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Part Number Series HMC977
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812060-HMC977LP4E
Ultra Librarian 3D Model Ultra Librarian HMC977LP4E CAD Model

Description

Introducing the HMC977LP4E from Analog Devices Inc.

The HMC977LP4E is a state-of-the-art GaAs MMIC PHEMT Distributed Power Amplifier die which operates between 2 GHz and 20 GHz. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product is designed to deliver exceptional performance for a wide range of applications, including military radar, EW, ECM, space and test equipment.

Key Features of the HMC977LP4E:

  • Frequency Range: The amplifier provides a broad frequency range from 2 GHz to 20 GHz, making it extremely versatile for various applications.
  • High Gain: It offers a high gain of 17 dB which is consistent over the entire frequency range, ensuring reliable and powerful signal amplification.
  • Output Power: With an output power (P1dB) of 25 dBm, the HMC977LP4E can deliver robust performance for demanding applications.
  • Output IP3: The amplifier also boasts an impressive Output Third Order Intercept Point (IP3) of 35 dBm, which indicates its ability to maintain linearity at high output levels.
  • Supply Voltage: It operates on a supply voltage of +5V, providing a convenient and common voltage for ease of design integration.
  • Compact Size: The HMC977LP4E comes in a compact 4x4 mm QFN package, making it suitable for space-constrained applications without sacrificing performance.

Applications:

The versatility and high-performance characteristics of the HMC977LP4E make it an ideal choice for a variety of applications. It is particularly suited for:

  • Military and space
  • Radar and satellite communications
  • Electronic warfare and countermeasures
  • Telecommunication infrastructure
  • Test instrumentation

Analog Devices Inc. is known for their commitment to quality and reliability, and the HMC977LP4E is no exception. This product is built to meet the rigorous demands of high-stakes environments where performance and durability are paramount. With its broad frequency range, high gain, and compact footprint, the HMC977LP4E is a powerful solution for amplifying RF signals across various industries and applications.

You May Also Be Interested in

NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.4926 $74.4926
2+ $61.1221 $122.2442
3+ $59.2121 $177.6363
4+ $57.3020 $229.2080
5+ $55.3919 $276.9595
7+ $49.6617 $347.6319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess