EN
  • EN
  • DE

HMC925LC5TR

Part No HMC925LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC I/Q UPCONVERTER 32SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC Upconverter Radar 5.5GHz ~ 8.6GHz - 32-CSMT (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 32-TFCQFN Exposed Pad
Case / Package 32-CSMT (5x5)
Family Name HMC925
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1795-1, 1127-1795-2, 1127-1795-6
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873815-HMC925LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC925LC5TR CAD Model

Description

The HMC925LC5TR from Analog Devices Inc. is a high-performance, broadband, GaAs MMIC I/Q Mixer with an integrated Local Oscillator (LO) amplifier. This advanced component is designed to meet the demanding requirements of communication, test and measurement, and military systems, offering a wide frequency range and excellent linearity.

Key Features

  • Frequency Range: The HMC925LC5TR operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Integrated LO Amplifier: The built-in LO amplifier simplifies system design by reducing the number of external components required.
  • High Linearity: With its excellent linearity, this mixer maintains signal integrity, ensuring high-quality signal processing.
  • Conversion Loss: The device provides a low conversion loss, improving the overall efficiency of the signal conversion process.
  • High Isolation: It offers high LO to RF and LO to IF isolation, minimizing potential interference and preserving signal purity.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Equipment & Sensors
  • Communication Infrastructure

Product Specifications

Parameter Value
Package/Case 32-VFQFN Exposed Pad
Frequency 6 GHz to 28 GHz
Conversion Loss Typically 9 dB
LO Frequency 6 GHz to 28 GHz
IF Frequency DC to 7 GHz
Supply Voltage 5V
Operating Temperature -40°C to 85°C

The HMC925LC5TR is available in a compact 32-VFQFN exposed pad package, providing a space-efficient solution for high-density circuit designs. With its robust performance and flexible application potential, the HMC925LC5TR is an ideal choice for engineers looking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.0452 $113.0452
2+ $109.3985 $218.7970
3+ $105.7519 $317.2557
4+ $94.8121 $379.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess