EN
  • EN
  • DE

LTM8048MPY#PBF

Part No LTM8048MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description 3.1VIN to 32VIN Isolated μModule (Power Module) DC/DC Converter with LDO Post Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Height 4.826 mm
Isolation Voltage 725 V
Length 11.176 mm
Max Input Voltage 32 V
Max Operating Temperature 125 °C
Max Output Current 300 mA
Max Output Voltage 13 V
Min Input Voltage 3.1 V
Min Operating Temperature -55 °C
Min Output Voltage 1.2 V
Number of Channels 2
Number of Outputs 2
Number of Pins 45
Operating Supply Current 850 µA
Operating Supply Voltage 32 V
Output Current 440 mA
Output Type Adjustable
Output Voltage 13 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Voltage - Output 1 13 V
Voltage - Output 2 12 V
Width 8.89 mm
Win Source Part Number 1230100-LTM8048MPY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8048MPY#PBF CAD Model

Description

Analog Devices Inc.

The LTM8048MPY#PBF is a high-performance micro-module converter from the reputable Analog Devices Inc., designed to offer efficient power management solutions for a wide range of applications. This compact, encapsulated product is part of the LTM® series, which is known for integrating inductors, power switches, and other supporting components into a single package to simplify design and enhance reliability.

Key Features:

  • Isolated DC/DC Converter: The LTM8048MPY#PBF provides electrical isolation between input and output, which is critical for applications where signal integrity and isolation from noisy environments are essential.
  • Wide Input Voltage Range: With an input voltage range of 3.1V to 32V, this micro-module is versatile and can accommodate a variety of power sources, making it suitable for diverse applications.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to tailor the power supply to their specific circuit requirements.
  • High Efficiency: The LTM8048MPY#PBF is designed for high efficiency, which minimizes heat generation and power loss, thereby improving system performance and reliability.
  • Compact Design: The micro-module's small footprint allows for space-saving on the PCB, making it ideal for space-constrained applications.

Applications:

The versatility of the LTM8048MPY#PBF makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Telecommunications
  • Automotive systems
  • Mixed analog/digital subsystems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LTM8048MPY#PBF is no exception. It is built to meet high standards, ensuring dependable performance even in harsh environmental conditions. This product is a reliable choice for designers looking to integrate a robust power solution into their systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 12V 75W / Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 375V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
Cosel USA, Inc.
DC DC CONVERTER 15V / Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 76V Input
Lowest to $56.3063
Cosel USA, Inc.
AC/DC CONVERTER +/-15V 5W / Enclosed AC DC Converters 2 Output 15V -15V 170mA, 170mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
Need more? Email Us
Traco Power
Module DC-DC 12VIN 2-OUT 12V/-12V 0.416A/-0.416A 10W 6-Pin PDIP
Lowest to $84.9676
ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-15V / Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input
Need more? Email Us
Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 76V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess