EN
  • EN
  • DE
  • IT

TC1303A-ZA0EUNTR

Part No TC1303A-ZA0EUNTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG DL BUCK/LNR SYNC 10MSOP  /  PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Microchip Technology
Package Tape & Reel (TR)
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 Adj, 500mA
Voltage/Current - Output 2 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number TC1303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1030826-TC1303A-ZA0EUNTR
Ultra Librarian 3D Model Ultra Librarian TC1303A-ZA0EUNTR CAD Model

Description

Microchip Technology TC1303A-ZA0EUNTR Power Management IC

The Microchip Technology TC1303A-ZA0EUNTR represents a high-performance, cost-effective power management solution designed to meet the rigorous demands of today's electronic devices. This integrated circuit combines a synchronous buck regulator (also known as a step-down converter) with a linear regulator, providing two regulated outputs from a single device. The compact design and efficiency of the TC1303A-ZA0EUNTR make it an ideal choice for space-constrained applications that require a reliable power supply.

Key Features:

  • High-Efficiency Synchronous Buck Regulator: The buck converter operates at up to 96% efficiency, reducing the power loss and heat dissipation, which is crucial for battery-powered applications.
  • Adjustable Output Voltage: This feature allows designers to tune the output voltage to match specific requirements, offering great flexibility across different designs and applications.
  • Low Dropout Linear Regulator: The LDO provides a stable output with a low dropout voltage, ensuring consistent performance even when the input supply voltage is close to the output voltage.
  • Power-Saving Modes: The device includes power-saving modes that significantly reduce quiescent current, thereby extending battery life in portable applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing system reliability.
  • Small Footprint: The TC1303A-ZA0EUNTR comes in a compact, surface-mount package which is ideal for space-constrained applications.

Applications:

With its dual-output configuration and high-efficiency operation, the TC1303A-ZA0EUNTR is well-suited for a wide range of applications, including:

  • Battery-powered devices
  • Portable medical equipment
  • Smart sensors and IoT devices
  • Microcontroller power supplies
  • Handheld consumer electronics

The TC1303A-ZA0EUNTR from Microchip Technology exemplifies a blend of performance, flexibility, and reliability, making it an excellent power management choice for designers looking to optimize their power supply architecture while minimizing board space.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Fremont Micro Devices USA
Lowest to $0.0737
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess