EN
  • EN
  • DE

HMC750LP4E

Part No HMC750LP4E
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 24SMT / Limiting Amplifier 1 Circuit Differential 24-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Voltage - Input Offset 3 mV
Current - Supply 106mA
Voltage - Supply Span (Min) 4.6 V
Voltage - Supply Span (Max) 5.4 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-1226-1,1127-1226-ND,1127-1226-1-ND,-2735-HMC750LP4E,1127-1226,505-HMC750LP4E
Standard Package 1
Win Source Part Number 1026624-HMC750LP4E
Ultra Librarian 3D Model Ultra Librarian HMC750LP4E CAD Model

Description

Product Overview: HMC750LP4E from Analog Devices Inc.

The HMC750LP4E is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog technology. This LNA operates in the frequency range of 0.5 to 4 GHz, making it an ideal choice for a wide array of RF and microwave applications.

With its exceptional noise figure of 2.5 dB and high gain of 17 dB at 2 GHz, the HMC750LP4E provides superior signal amplification while maintaining a low noise level, ensuring a clear signal in demanding environments. This balance of low noise and high gain makes it suitable for use in sensitive RF receiving chains, such as those found in radar systems, wireless communications, and satellite communications.

The HMC750LP4E is housed in a compact 4x4 mm QFN package, which allows for easy integration into space-constrained designs without sacrificing performance. Its small footprint is complemented by a single supply voltage of 5V and a typical current consumption of 52 mA, making it a power-efficient solution for portable and battery-powered devices.

This LNA also features an input/output return loss of 15 dB, which minimizes signal reflection and maximizes the transfer of power into and out of the device. Additionally, the HMC750LP4E can be used in either 50 Ohm or 75 Ohm systems, offering flexibility for various design requirements.

Analog Devices Inc. has designed the HMC750LP4E with reliability in mind. It is rated for operation over the -40°C to +85°C temperature range, ensuring consistent performance across diverse environmental conditions. With its robust design and high-quality construction, the HMC750LP4E stands as a testament to Analog Devices Inc.'s commitment to delivering industry-leading solutions that push the boundaries of RF and microwave technology.

In summary, the HMC750LP4E from Analog Devices Inc. is a versatile and efficient LNA that offers excellent performance for a wide range of high-frequency applications. Its integration of low noise, high gain, and a compact form factor makes it a top choice for designers looking to enhance their RF systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess