EN
  • EN
  • DE

HMC688LP4E

Part No HMC688LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description BiCMOS MMIC MIXER W/ INTEGRATED LO AMPLIFIER, 2.0 - 2.7 GHz | IC MMIC MIXER BICMOS 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type LTE, WiMax
Frequency 2GHz ~ 2.7GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Supply Current 140mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC688
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710346-HMC688LP4E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC688LP4E CAD Model

Description

The HMC688LP4E is a high-performance, wideband Direct Quadrature Modulator designed by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their Hittite Microwave products, known for their precision and reliability in RF and microwave applications. The HMC688LP4E is tailored for advanced wireless infrastructure, satellite communications, and broadband telecom services, where high fidelity and broadband capabilities are crucial.

Key Features

  • Frequency Range: The HMC688LP4E operates over a wide frequency range, from 50 MHz to 6 GHz, enabling its use in a variety of RF applications.
  • High Linearity: It offers excellent linearity with an OIP3 of 29 dBm, ensuring high-quality signal transmission with minimal distortion.
  • Low Noise: The modulator maintains a low noise floor, which is critical for maintaining signal integrity in communication systems.
  • Single-ended RF Interface: This feature simplifies the design and integration process for system designers.
  • LO/RF Isolation: The device provides a high level of LO/RF isolation, reducing potential interference and enhancing overall performance.
  • Integrated LO Amplifier: Its built-in LO amplifier makes it easier to drive the local oscillator signal, reducing the need for external components.
  • Compact Package: Encased in a 4x4 mm QFN package, the HMC688LP4E saves valuable board space while delivering its advanced features.

Applications

The HMC688LP4E is ideal for a range of applications, including:

  • Wireless infrastructure for GSM, CDMA, LTE, and 5G networks
  • Fixed wireless and satellite communications systems
  • Microwave radio and VSAT
  • Broadband wireless access
  • Test equipment and sensors

Conclusion

With its wide frequency range, high linearity, and low noise performance, the HMC688LP4E from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable and efficient quadrature modulator into their RF and microwave systems. Its compact form factor and integrated features make it a versatile and practical solution for cutting-edge communication technologies.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess