EN
  • EN
  • DE

HMC639ST89ETR

Part No HMC639ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GBA LNA HI IP3 SOT-89 / RF Amp Single LNA 4GHz 5.5V 4-Pin(3+Tab) SOT-89 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency 200MHz ~ 4GHz
P1dB 22dBm
Gain 13dB
Noise Figure 2.5dB
RF Type General
Operating Supply Voltage 5V
Operating Supply Current 110mA
Package TO-243AA
Manufacturer Package SOT-89
Win Source Part Number 776139-HMC639ST89ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC639ST89E
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC639ST89ETR CAD Model

Description

Product Overview: HMC639ST89ETR from Analog Devices Inc.

The HMC639ST89ETR is a high-performance RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is tailored to meet the stringent requirements of modern wireless communication systems, offering exceptional linearity, low noise, and high gain characteristics.

Key Features

  • Frequency Range: The HMC639ST89ETR operates over a broad frequency range, making it versatile for various applications, including cellular, broadband, and satellite communications.
  • Gain: It offers a high gain, which is essential for amplifying weak signals without significant distortion, ensuring clear and reliable communication.
  • Noise Figure: With a low noise figure, the amplifier minimizes the addition of unwanted noise to the signal, preserving signal integrity and quality.
  • Output Power: It provides robust output power, enabling the transmission of signals over longer distances or through challenging environments.
  • Package: The HMC639ST89ETR comes in an ST-89 surface-mount package, which is compact and suitable for high-density PCB layouts.
  • RoHS Compliant: The product adheres to the RoHS directive, making it environmentally friendly and safe for use in various electronics applications.

Applications

The versatility of the HMC639ST89ETR makes it an ideal choice for a wide range of applications, including:

  • Telecommunications infrastructure
  • Wireless and satellite communications
  • Test and measurement equipment
  • Defense and aerospace systems

Quality and Reliability

Analog Devices Inc. is committed to delivering products that exceed industry standards for quality and reliability. The HMC639ST89ETR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high expectations of customers in critical applications.

With its combination of performance, versatility, and reliability, the HMC639ST89ETR from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to enhance the capabilities of their RF communication systems.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0151 $56.1057
16+ $6.5765 $105.2240
24+ $6.3710 $152.9040
33+ $6.1655 $203.4615
42+ $5.9599 $250.3158
57+ $5.3434 $304.5738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess