EN
  • EN
  • DE

HMC601LP4E

Part No HMC601LP4E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 75 dB, FAST SETTLING, LOGARITHMIC DETECTOR / CONTROLLER 10 - 4000 MHz | IC RF DETECT 10MHZ-4GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 10MHz ~ 4GHz
RF Type WiMAX / WiBro
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 30mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC601
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181427-HMC601LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC601LP4E CAD Model

Description

Analog Devices Inc. HMC601LP4E Overview

The HMC601LP4E, from Analog Devices Inc., is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC PHEMT Amplifier designed to offer exceptional output power and gain with excellent linearity. It is an ideal component for applications in the 0.4 to 3.0 GHz frequency range, making it suitable for diverse uses, including point-to-point radios, point-to-multipoint radios, military & space, and test instrumentation.

This amplifier comes in a compact 4x4mm QFN leadless package, which allows for efficient use of PCB space without compromising performance. The HMC601LP4E features a high gain of 17 dB with a +47 dBm Output IP3 and a +28 dBm P1dB. The combination of high linearity and output power ensures that the amplifier can maintain signal integrity across a broad range of demanding applications, making it a versatile choice for designers.

Furthermore, the HMC601LP4E operates over a supply voltage range of +5V, with a quiescent current of 440 mA, which balances performance with power efficiency. The amplifier is also internally matched to 50 Ohms, which minimizes the need for external components and simplifies integration into a wide array of RF systems.

Analog Devices Inc. is renowned for its dedication to precision and quality, and the HMC601LP4E is no exception. It is designed to meet the stringent requirements of modern RF and microwave systems, delivering reliable and consistent performance even in the most challenging environments. Its robust construction ensures that it can withstand the rigors of both commercial and military applications.

In summary, the HMC601LP4E is a testament to Analog Devices' commitment to providing advanced RF solutions. With its high output power, gain, and linearity, combined with a compact form factor and ease of integration, this amplifier stands out as a superior choice for engineers looking to optimize their RF designs.

You May Also Be Interested in

Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $16.2244
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.9329 $50.9329
3+ $41.7911 $125.3733
4+ $40.4851 $161.9404
6+ $39.1792 $235.0752
7+ $37.8732 $265.1124
9+ $33.9553 $305.5977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,548 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess