EN
  • EN
  • DE

ADV7481BBCZ

Part No ADV7481BBCZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816826-ADV7481BBCZ
Ultra Librarian 3D Model Ultra Librarian ADV7481BBCZ CAD Model

Description

ADV7481BBCZ: High-Performance Video Interface

The ADV7481BBCZ from Analog Devices Inc. is a versatile and high-performance video interface IC designed to meet the needs of complex video applications. This chip features a multi-format video input that supports a wide range of video formats, making it an ideal solution for designers looking to interface with various analog and digital video sources.

The ADV7481BBCZ is capable of receiving standard definition, high definition, and 3G digital video signals, which it can process and output in multiple video formats. Its flexibility is further enhanced by its ability to handle video signals from both analog and digital sources, including 8-/10-/12-bit YCbCr and 24-bit RGB outputs. This makes the ADV7481BBCZ suitable for a broad spectrum of multimedia applications, including video conferencing, home entertainment systems, and professional video broadcasting equipment.

One of the key features of the ADV7481BBCZ is its integrated analog front-end, which includes an on-chip 3D comb filter that provides high-quality video decoding capabilities. This ensures that the video output is sharp and clear, with reduced noise and enhanced color fidelity. Additionally, the device supports HDCP (High-bandwidth Digital Content Protection), ensuring secure transmission of digital video content.

The ADV7481BBCZ also boasts a low-power consumption design, making it suitable for portable and battery-powered applications. Its small package size allows for easy integration into space-constrained designs, while its I2C interface enables straightforward configuration and control.

For developers and engineers, Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and reference designs, to facilitate the integration of the ADV7481BBCZ into various video systems. With its robust feature set and support for multiple video formats, the ADV7481BBCZ stands out as a powerful solution for advanced video interfacing needs.

In summary, the ADV7481BBCZ from Analog Devices Inc. is a feature-rich video interface IC that offers excellent video quality, flexibility, and ease of use for a wide range of video applications, making it a top choice for designers and engineers in the multimedia industry.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.2181 $107.2181
2+ $103.7594 $207.5188
3+ $100.3008 $300.9024
4+ $89.9249 $359.6996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess