EN
  • EN
  • DE

HMC596LP4E

Part No HMC596LP4E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description SMT CMOS 4x2 SWITCH MATRIX, 0.2 - 3.0 GHz | IC RF SWITCH 3GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type Cellular, CATV
Topology Absorptive
Frequency Range 200MHz ~ 3GHz
Isolation 40dB
Insertion Loss 7.5dB
Test Frequency 3GHz
P1dB 22dBm
Impedance 50Ohm, 75Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC596
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181425-HMC596LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC596LP4E CAD Model

Description

Product Overview: HMC596LP4E by Analog Devices Inc.

The HMC596LP4E, crafted by the renowned Analog Devices Inc., stands as a pinnacle of innovation in the realm of high-frequency components. This product is an integrated Voltage-Controlled Oscillator (VCO) that delivers exceptional performance for a wide range of applications, including but not limited to, telecommunications, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC596LP4E operates over a broad frequency range, making it versatile for various applications.
  • Output Power: It provides a stable output power level that ensures reliable signal generation for your circuits.
  • Phase Noise Performance: With its low phase noise characteristics, the VCO ensures high-quality signal integrity, which is crucial for systems that require precise timing and synchronization.
  • Power Supply: The device is designed to work with a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Package: Housed in a compact LP4E package, the HMC596LP4E is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC596LP4E makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Point-to-point radios
  • Point-to-multipoint radios & VSAT
  • Test & measurement equipment
  • Military & space
  • Electronic warfare and ECM systems

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the HMC596LP4E is no exception. Each component is meticulously engineered and tested to meet the highest standards of performance and reliability. When you choose the HMC596LP4E, you are not just getting a component; you are investing in the peace of mind that comes with the backing of Analog Devices' reputation and support.

Conclusion

In summary, the HMC596LP4E by Analog Devices Inc. is a top-of-the-line VCO that offers a blend of performance, flexibility, and reliability. Whether you're designing for commercial telecommunications or rigorous military applications, this VCO will help ensure your systems operate at their best.

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $8.2457
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess