EN
  • EN
  • DE

HMC553LC3B

Part No HMC553LC3B
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC FUNDAMENTAL MIXER, 7 - 14 GHz | IC MMIC MIXER DBL-BAL 12SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 7GHz ~ 14GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Manufacturer Package 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Family Part Number HMC553
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181398-HMC553LC3B
Manufacturer Homepage www.hittite.com
Family Name HMC553LC3B
Introduction Date February 17, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in RF Communications, Test & Measurement, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian HMC553LC3B CAD Model

Description

Analog Devices Inc. HMC553LC3B Overview

The HMC553LC3B is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to provide exceptional RF and IF frequency mixing solutions for a wide range of applications. This mixer is well-suited for use in wireless infrastructure, test and measurement equipment, and military systems, among others. Its compact form factor, combined with its robust feature set, makes it an ideal choice for designers looking for a reliable and efficient mixing component.

Key Features

  • Frequency Range: The HMC553LC3B operates over a broad frequency range, with an RF and LO frequency from 6 GHz to 14 GHz and an IF frequency from DC to 4 GHz. This wide range ensures versatility across different applications and systems.
  • Conversion Loss: It boasts a low conversion loss, typically 9 dB, which enhances the overall performance of the mixer by maintaining signal integrity and reducing power loss during the frequency conversion process.
  • LO/RF Isolation: The mixer provides excellent LO/RF isolation of 25 dB, minimizing potential leakage between the local oscillator and the RF signal which is critical for maintaining signal clarity.
  • Input IP3: The HMC553LC3B features a high input third-order intercept point (IP3) of 22 dBm, which is indicative of its ability to handle high power levels and maintain linearity, thus reducing distortion in complex signal environments.
  • SMT Package: Housed in a compact 3x3 mm ceramic SMT package, the HMC553LC3B is designed for easy integration into a variety of circuit designs, saving valuable board space while offering excellent RF performance.

Applications

The versatility of the HMC553LC3B makes it well-suited for many applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Fiber Optic Applications
  • Wireless Infrastructure

Analog Devices Inc. is known for its commitment to providing high-quality, reliable components, and the HMC553LC3B is no exception. Its performance characteristics and durable construction make it an excellent choice for demanding applications that require precise and efficient frequency mixing capabilities.

You May Also Be Interested in

Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $554.9143 $554.9143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess