EN
  • EN
  • DE
  • IT

LL4007G L0G

Part No LL4007G L0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifiers 1A, 1000V, Standard Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Mounting Style SMD/SMT
Package / Case MELF-2
Vr - Reverse Voltage 1 kV
If - Forward Current 1 A
Type Standard Recovery Rectifier
Configuration Single
Vf - Forward Voltage 1.1 V
Max Surge Current 30 A
Ir - Reverse Current 5 uA
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product Rectifiers
Brand Taiwan Semiconductor
Product Type Rectifiers
Standard Pack Qty 5000
Subcategory Diodes & Rectifiers
Ultra Librarian 3D Model Ultra Librarian LL4007G L0G CAD Model

Description

The 467962-LL4007G L0G is a standard recovery rectifier diode that is commonly used in electronic circuits manufactured by Taiwan Semiconductor.

  • Voltage - Reverse (Max): 1000 V
  • Current - Average Rectified (Io): 1A
  • Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1A
  • Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
  • Capacitance @ Vr, F: 15pF @ 4V, 1MHz
  • Operating Temperature: -65°C to 150°C
  • Mounting Type: Surface Mountable

You May Also Be Interested in

Taiwan Semiconductor
Rectifiers 1A, 1000V, Standard Recovery Rectifier
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Lowest to $0.0077
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 300mA 1.25V@150mA 300V SOD-323
Lowest to $0.0278
ShenZhen SlkorMicro Semicon Co. Ltd
75V 2 pairs in series 1.25V@150mA 4ns 150mA SOT-363
Lowest to $0.0357
ShenZhen SlkorMicro Semicon Co. Ltd
1kV 1.3V@1A 500ns 1A SMA(DO-214AC)
Lowest to $0.4818
ShenZhen SlkorMicro Semicon Co. Ltd
1A 1kV 1.1V@1A SOD-123FL
Lowest to $0.0043
ShenZhen SlkorMicro Semicon Co. Ltd
1A 50V 1.1V@1A SOD-123FL
Lowest to $0.0052
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3A 1kV 1.1V@3A SMB
Lowest to $0.0250
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6A 1kV 1.15V@6A SMC
Lowest to $0.0507

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess