EN
  • EN
  • DE

AD8197BASTZ

Part No AD8197BASTZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC SWITCH DVI/HDMI 4:1 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Switch
Applications HDTV, Projectors, Set-Top Boxes
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 008374-AD8197BASTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8197BASTZ CAD Model

Description

Product Overview: AD8197BASTZ from Analog Devices Inc.

The AD8197BASTZ is a high-performance HDMI/DVI switch from Analog Devices Inc., designed to meet the needs of advanced digital video applications. This versatile component is capable of switching between multiple HDMI or DVI inputs while maintaining signal integrity and compliance with the HDMI 1.3 specifications. It is an ideal solution for a variety of video systems, including home theater receivers, professional AV equipment, and digital signage platforms.

Featuring a 4:1 multiplexed input, the AD8197BASTZ can handle video signals up to 2.25 Gbps, supporting resolutions up to 1080p and WUXGA (1920x1200) at 60Hz. It also supports deep color modes, allowing for richer and more accurate color reproduction. Its high bandwidth capability ensures that it can handle the latest high-definition content with ease, making it future-proof for emerging video formats.

One of the key advantages of the AD8197BASTZ is its integrated cable equalizer, which compensates for signal degradation over long cable runs, thus ensuring optimal video quality even over extended distances. This feature allows for flexible placement of video sources without compromising the integrity of the digital signal.

Furthermore, the AD8197BASTZ supports HDCP (High-bandwidth Digital Content Protection), which is essential for the secure transmission of copyrighted digital content. This compliance ensures that the switch can be used in applications where content protection is a priority, such as in the transmission of premium video services.

The device is housed in a compact 100-lead LQFP (Low-profile Quad Flat Package), bearing the part number AD8197BASTZ, which makes it suitable for space-constrained applications while providing enough pins for all necessary signal connections. Its low power consumption and advanced power management features also contribute to its efficiency, making it a smart choice for energy-conscious designs.

In summary, the AD8197BASTZ from Analog Devices Inc. is a high-quality, feature-rich HDMI/DVI switch that offers excellent performance for a wide range of video applications. Its ability to maintain signal integrity, support for high-definition content, and compliance with HDCP make it a highly valuable component for any video distribution or processing system.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5234 $57.1404
13+ $7.8141 $101.5833
20+ $7.5699 $151.3980
28+ $7.3257 $205.1196
36+ $7.0816 $254.9376
48+ $6.3490 $304.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess