EN
  • EN
  • DE

HMC492LP3E

Part No HMC492LP3E
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description IC DIVIDER X2 PRESCALER 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Active
Frequency 0Hz ~ 18GHz
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Case 16-VFQFN Exposed Pad
Win Source Part Number HMC492LP3E-146978
Family Name HMC492
Introduction Date October 06, 2003
ECCN 3A001.a.11.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC492LP3E CAD Model

Description

Product Overview: HMC492LP3E from Analog Devices Inc.

The HMC492LP3E, a part of the extensive portfolio of Analog Devices Inc., is a high-performance, passive double-balanced mixer. Encased in a compact 3x3 mm QFN package, this mixer is designed to cater to the demanding requirements of RF and microwave signal processing applications. It operates over a wide frequency range, making it a versatile component for various communication systems.

Key Features

  • Frequency Range: The HMC492LP3E offers a broad frequency range, with the RF and LO frequencies spanning from 7 GHz to 13 GHz, and the IF frequency covering from DC to 3 GHz. This range enables its use in multiple applications including satellite communications, point-to-point and point-to-multipoint radios, and military systems.
  • Conversion Loss: The device boasts a low conversion loss, thereby maintaining signal integrity and reducing the need for additional amplification.
  • Isolation: Excellent LO to RF, LO to IF, and RF to IF isolation characteristics minimize signal leakage and cross-talk, ensuring high-quality signal processing and system performance.
  • Package: The HMC492LP3E comes in a RoHS compliant, 3x3 mm surface-mount QFN package, allowing for efficient use of board space and ease of integration into a wide range of systems.

Applications

This mixer is ideal for integration into a variety of applications, including but not limited to:

  • Test and Measurement Equipment
  • Military and Space
  • Wireless Infrastructure
  • Broadband Communications

Conclusion

The HMC492LP3E from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, reliable components for the RF and microwave industry. Its wide frequency range, low conversion loss, and excellent isolation make it a strong contender for any application requiring a high-performance mixer. The compact and robust packaging further adds to its appeal, providing designers with a flexible and efficient solution for their mixing needs.

You May Also Be Interested in

NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3458
Anaren
RF POWER DVDR 400MHZ-900MHZ 0805 / RF Power Divider 400 MHz ~ 900 MHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1084
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 8SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6265
Mini-Circuits
RF PWR DVDR 6GHZ-15GHZ 28SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861
Skyworks Solutions Inc.
RF POWER DVDR 2.1GHZ-2.3GHZ SOT6 / RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6
Need more? Email Us
Analog Devices Inc.
RF POWER DIVIDER 0HZ-4GHZ 8TSSOP / RF Power Divider 0 Hz ~ 4 GHz 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $124.0602
M/A-Com Technology Solutions
RF POWER DVDR 5MHZ-1.218GHZ 6SMD / RF Power Divider 5 MHz ~ 1.218 GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3992 $79.3992
2+ $65.1481 $130.2962
3+ $63.1122 $189.3366
4+ $61.0764 $244.3056
5+ $59.0405 $295.2025
6+ $52.9329 $317.5974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess