EN
  • EN
  • DE

HMC478SC70E

Part No HMC478SC70E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 4 GHz | IC RF AMP GP 0HZ-4GHZ SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 4GHz
P1dB 12dBm
Gain 15dB
Noise Figure 2.8dB
RF Type General Purpose
Supply Voltage (V) 5V ~ 8V
Supply Current 82mA
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70
Family Part Number HMC478
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181328-HMC478SC70E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Wireless, Microwave, RF Communications, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian HMC478SC70E CAD Model

Description

Introducing the HMC478SC70E from Analog Devices Inc.

The HMC478SC70E is a top-of-the-line Voltage-Controlled Oscillator (VCO) designed and manufactured by the renowned Analog Devices Inc., a leader in high-performance analog technology. This VCO is part of their Hittite Microwave product line and is specifically crafted to deliver exceptional performance for a wide range of applications, including but not limited to, microwave radio, test equipment, military and space, as well as broadband communication systems.

At the heart of the HMC478SC70E lies its ability to generate a frequency range of 7 GHz to 11 GHz, making it an ideal choice for applications that require a high-frequency source with excellent phase noise performance. The device is housed in a compact SC70 package, which measures a mere 2.0 x 1.25 x 0.9 mm, offering a space-saving solution without compromising on functionality or performance.

One of the key features of the HMC478SC70E is its wide voltage tuning range, which provides designers with the flexibility to tune the frequency with precision. This feature is particularly useful in applications where frequency modulation or agile frequency control is necessary. Additionally, the VCO operates with a 5V supply voltage, ensuring compatibility with a variety of circuit designs and power management requirements.

The HMC478SC70E also boasts impressive phase noise characteristics, which are critical in applications where signal integrity and spectral purity are paramount. Its low phase noise profile ensures minimal signal degradation and interference, thereby enhancing overall system performance.

For ease of integration into various systems, the HMC478SC70E is designed to be RoHS compliant and adheres to the stringent quality standards set by Analog Devices Inc. Whether your project involves telecommunications, aerospace, or complex scientific instruments, the HMC478SC70E from Analog Devices Inc. is engineered to provide reliable, high-quality performance that you can depend on.

To learn more about the HMC478SC70E and how it can elevate your project, visit the Analog Devices Inc. website or contact their sales and support team for technical assistance and purchasing information.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0073 $50.1825
61+ $1.6471 $100.4731
95+ $1.5956 $151.5820
130+ $1.5441 $200.7330
168+ $1.4927 $250.7736
225+ $1.3382 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,014 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess