EN
  • EN
  • DE

HMC446ETR

Part No HMC446ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH T-R 10W MMIC SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Frequency - Lower 824MHz
Frequency - Upper 894MHz
Isolation @ Frequency 35dB @ 894MHz (typ)
Insertion Loss @ Frequency 0.6dB @ 894MHz
IIP3 65dBm (typ)
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5 V to 8 V
RF Type ISM
Case / Package SOT-26
Win Source Part Number 001636-HMC446ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC446ETR CAD Model

Description

Product Overview: HMC446ETR by Analog Devices Inc.

The HMC446ETR is a high-performance, GaAs, MMIC, distributed power amplifier die that offers excellent dynamic range through a combination of output power and noise figure. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, the HMC446ETR is designed for a variety of applications, including test instrumentation, military and space, as well as broadband telecom equipment.

Key Features

  • Frequency Range: The HMC446ETR operates over a wide frequency range from DC to 15 GHz, making it versatile for use in a multitude of RF and microwave applications.
  • Gain: It offers a high gain of 11 dB, which is beneficial for signal amplification in complex systems.
  • Output Power: With an output power of +22 dBm at 1 dB gain compression, the device ensures strong signal transmission with minimal distortion.
  • Supply Voltage: The amplifier operates on a supply voltage of +5V, providing ease of integration into various electronic systems.
  • Output IP3: It boasts an impressive output third-order intercept point (IP3) of +33 dBm, indicating high linearity and low distortion for mixed signal environments.
  • Packaging: The HMC446ETR comes in a RoHS compliant ETR package, which is suitable for surface mount technology (SMT), facilitating efficient assembly and manufacturing processes.

Applications

This amplifier is ideal for applications that require a wide bandwidth and high linearity, such as:

  • Fiber Optic Systems
  • Test Instrumentation
  • Military & Space Hardware
  • Point-to-Point and Point-to-Multipoint Radios
  • Broadband Telecom Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC446ETR is built to meet high standards, ensuring stable performance and longevity in demanding environments. Its robust design and manufacturing process make it a reliable choice for critical and high-end applications.

You May Also Be Interested in

CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
pSemi
RF SWITCH DDSPDT ULT CMOS 16QFN / RF Switch IC General Purpose SPDT 100Ohm 16-QFN (3x3)
Lowest to $13.0573
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess