EN
  • EN
  • DE

HMC404

Part No HMC404
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER SUB-HARMONIC DIE / RF Mixer IC General Purpose 26GHz ~ 33GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
RF Type General Purpose
Frequency 26GHz ~ 33GHz
Number of Mixers 2
Noise Figure 11dB
Current - Supply 28mA
Voltage - Supply 4V
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC404
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920408-HMC404
Ultra Librarian 3D Model Ultra Librarian HMC404 CAD Model

Description

The HMC404 by Analog Devices is a cutting-edge GaAs MMIC PHEMT Distributed Power Amplifier die that operates between DC to 15 GHz. This versatile amplifier is designed to cater to a wide range of applications, from military to commercial communication systems, thanks to its broad frequency range and exceptional performance characteristics.

Key Features

  • Frequency Range: The HMC404 delivers consistent performance across a vast frequency spectrum from DC to 15 GHz, making it suitable for various applications including test instrumentation, military radar, and broadband communications.
  • Gain: It offers a high gain of 13 dB at mid-band frequencies, ensuring strong signal amplification for a variety of uses.
  • Output Power: With an output power of +28 dBm at 1 dB compression point, the HMC404 is capable of driving high-power signals without significant distortion.
  • Output IP3: The amplifier provides an outstanding output third-order intercept (IP3) of +42 dBm, indicative of its excellent linearity and ability to maintain signal integrity.
  • Supply Voltage: It operates on a supply voltage of +10 V, integrating seamlessly with a wide array of electronic systems.
  • Die Size: The compact die size of 3.99 mm x 1.52 mm allows for integration into space-constrained applications without sacrificing performance.

Applications

  • Electronic Warfare (EW) and Electronic Counter Measures (ECM)
  • Fiber Optic and Broadband Telecom
  • Microwave Radio and VSAT
  • Test Instrumentation
  • Military Radar

The HMC404 from Analog Devices Inc. is not just another amplifier; it is a testament to the company's commitment to providing high-quality, reliable components that push the boundaries of technology. Whether for sophisticated military systems or high-speed commercial networks, the HMC404 is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess