EN
  • EN
  • DE

HMC4016

Part No HMC4016
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER / RF Mixer IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Obsolete
RF Type -
Frequency -
Gain -
Noise Figure -
Secondary Attributes -
Current - Supply -
Voltage - Supply -
Package / Case -
Supplier Device Package -
Base Product Number HMC401
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354589-HMC4016
Ultra Librarian 3D Model Ultra Librarian HMC4016 CAD Model

Description

The HMC4016 from Analog Devices Inc. is a state-of-the-art integrated circuit designed to meet the demanding requirements of modern electronic systems. This high-performance component is renowned for its reliability and versatility, making it an ideal choice for a wide range of applications in the telecommunications, aerospace, and defense sectors.

Key Features

  • High Frequency Range: The HMC4016 operates over a broad frequency spectrum, ensuring compatibility with various high-speed communication protocols.
  • Exceptional Linearity: With its superior linear performance, the HMC4016 maintains signal fidelity, reducing distortion and enhancing overall system performance.
  • Low Noise Figure: The low noise characteristics of this IC enable it to perform exceptionally well in sensitive RF and microwave signal chains, where maintaining a high signal-to-noise ratio is critical.
  • Robust Thermal Performance: Engineered to withstand challenging thermal environments, the HMC4016 maintains its functionality and reliability across a wide temperature range.
  • Compact Form Factor: Its small size allows for integration into space-constrained designs without sacrificing performance, making it suitable for miniaturized electronic systems.

Applications

The versatility of the HMC4016 allows it to be used in a variety of applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Phased array radar systems
  • Electronic warfare and countermeasures

Quality and Support

Analog Devices Inc. is committed to providing not only high-quality products like the HMC4016 but also comprehensive technical support. Customers can access detailed datasheets, application notes, and design resources to facilitate the integration of the HMC4016 into their projects. With a reputation for excellence and innovation, Analog Devices ensures that the HMC4016 will meet and exceed the expectations of even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess