EN
  • EN
  • DE

HMC347A

Part No HMC347A
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 20GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 20GHz
Isolation 45dB
Insertion Loss 1.7dB
Test Frequency 20GHz
P1dB 23dBm
IIP3 43dBm
Impedance 50Ohm
Temperature Range - Operating -55°C ~ 85°C
Package / Case Die
Supplier Device Package Die
Base Product Number HMC347
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 718526-HMC347A
Ultra Librarian 3D Model Ultra Librarian HMC347A CAD Model

Description

The HMC347A from Analog Devices Inc. is a high-performance Gallium Arsenide (GaAs) Monolithic Microwave Integrated Circuit (MMIC) Single-Pole Double-Throw (SPDT) non-reflective switch. This advanced technology switch operates from DC to 40 GHz, offering exceptional versatility for a wide range of applications including military, space, and commercial communications systems.

Key Features

  • Frequency Range: The HMC347A operates across a broad frequency range from DC to 40 GHz, making it suitable for a wide array of RF and microwave applications.
  • Non-Reflective Design: Its non-reflective nature ensures minimal signal reflection at the off port, which is critical for maintaining signal integrity in complex RF systems.
  • High Isolation: The switch provides high isolation between ports, typically 45 dB at 26.5 GHz, which helps to prevent signal leakage and preserve the purity of the signal paths.
  • Low Insertion Loss: With an insertion loss of typically 2.5 dB at 26.5 GHz, the HMC347A maintains strong signal transmission with minimal attenuation.
  • Fast Switching Speed: The device features fast switching speed, with a typical switching time of 12 ns, ensuring rapid signal routing that is essential for high-speed communication systems.

Applications

  • Test Instrumentation
  • Fiber Optic
  • Military & Space
  • Microwave Radio & VSAT
  • Telecommunications
  • Satellite Communications

The HMC347A comes in a compact 3x3 mm surface-mount leadless package, which is RoHS compliant and compatible with standard surface-mount manufacturing processes. Its robust design and high reliability make it an excellent choice for both prototyping and mass production. Analog Devices Inc. provides detailed technical documentation, including datasheets and application notes, to support designers in integrating the HMC347A into their systems.

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.6429 $99.6429
2+ $96.4286 $192.8572
3+ $93.2143 $279.6429
4+ $83.5714 $334.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,444 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess