EN
  • EN
  • DE

SST25VF512A-33-4C-SAE

Part No SST25VF512A-33-4C-SAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT 33MHZ 8SOIC / NOR Flash Serial-SPI 3.3V 512K-bit 64K x 8 12ns 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Max Frequency 33MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 030919-SST25VF512A-33-4C-SAE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SST25VF512A
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SST25VF512A-33-4C-SAE CAD Model

Description

Microchip Technology's SST25VF512A-33-4C-SAE Serial Flash Memory

The SST25VF512A-33-4C-SAE from Microchip Technology is a cutting-edge Serial Peripheral Interface (SPI) flash memory device that offers a high-speed data storage solution for a wide range of applications. This 512 Kbit memory chip is designed with reliability and performance in mind, making it an ideal choice for embedded systems, consumer electronics, and Internet of Things (IoT) devices.

With an operating voltage range of 2.7V to 3.6V, the SST25VF512A-33-4C-SAE provides a flexible power solution that is suitable for battery-operated and low-power applications. Its 33 MHz clock frequency enables fast data transfer rates, which is critical for applications requiring quick access to stored data, such as real-time data logging or firmware updates.

This flash memory chip features a 4 KB uniform sector size, which simplifies memory management and allows for efficient use of the storage space. In addition, the device supports full chip erase and byte-programming capabilities, offering versatility in data management and the ability to update memory content with minimal effort.

One of the notable features of the SST25VF512A-33-4C-SAE is its enhanced security. The device includes a software write protection mechanism that helps prevent accidental data corruption and ensures the integrity of stored data. The write protection can be enabled or disabled using specific commands, providing additional control over the memory content.

The compact 8-contact SOIC (Small Outline Integrated Circuit) package of this memory chip allows for a minimal footprint on the PCB (Printed Circuit Board), making it an excellent choice for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.

In summary, the SST25VF512A-33-4C-SAE from Microchip Technology is a robust and reliable SPI flash memory device that offers fast data access, efficient memory management, and enhanced security features, all packed in a space-saving design. It is a versatile memory solution that meets the demands of modern electronic systems.

You May Also Be Interested in

Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0887 $54.4350
115+ $0.8933 $102.7295
175+ $0.8654 $151.4450
240+ $0.8375 $201.0000
310+ $0.8096 $250.9760
415+ $0.7258 $301.2070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess