EN
  • EN
  • DE

HMC340ALP5ETR

Part No HMC340ALP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL 2CH 32QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 1.7GHz ~ 4.5GHz
Number of Mixers 2
Noise Figure 8dB
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC340
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920382-HMC340ALP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC340ALP5ETR CAD Model

Description

Introducing the HMC340ALP5ETR from Analog Devices Inc.

The HMC340ALP5ETR is a cutting-edge RF mixer product from Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This innovative component is designed to meet the demanding requirements of modern RF and microwave systems, offering exceptional performance in a compact package.

Key Features and Benefits

  • Wide Frequency Range: The HMC340ALP5ETR operates over a broad frequency range, making it suitable for a variety of applications, including cellular infrastructure, satellite communications, and military systems.
  • High Isolation: With excellent isolation characteristics, this mixer minimizes the potential for signal leakage between ports, ensuring clean and reliable signal processing.
  • Low Conversion Loss: The device boasts a low conversion loss, which contributes to improved signal quality and system sensitivity.
  • Passive Double-Balanced Design: The passive double-balanced mixer design helps to maintain signal integrity by reducing the generation of spurious signals and harmonics.
  • Lead-Free and RoHS Compliant: The HMC340ALP5ETR adheres to environmental standards by being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
  • Surface-Mount Package: Enclosed in a compact 5x5 mm QFN package, the product is suitable for space-constrained applications and is designed for easy integration into surface-mount technology (SMT) manufacturing processes.

Application Versatility

The versatility of the HMC340ALP5ETR makes it an ideal choice for a wide range of applications. Its robust performance is particularly advantageous in:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Wireless infrastructure
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products that exceed industry standards for reliability and performance. The HMC340ALP5ETR is no exception, offering the durability and dependability that customers have come to expect from Analog Devices' products. Each component is rigorously tested to ensure it meets stringent specifications, providing engineers with confidence in their designs.

With its exceptional features and proven performance, the HMC340ALP5ETR from Analog Devices Inc. represents a superior choice for designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.9105 $167.9105
2+ $162.3135 $324.6270
3+ $145.5224 $436.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess