EN
  • EN
  • DE
  • IT

HMC333TR

Part No HMC333TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER 3.0-3.8GHZ 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type WLL, WLAN
Frequency 3GHz ~ 3.8GHz
Number of Mixers 1
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Current - Supply 7mA
Voltage - Supply 3V ~ 5V
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number HMC333
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920381-HMC333TR
Ultra Librarian 3D Model Ultra Librarian HMC333TR CAD Model

Description

Product Overview: HMC333TR from Analog Devices Inc.

The HMC333TR is a state-of-the-art RF (Radio Frequency) mixer product from Analog Devices Inc., a renowned leader in high-performance analog technology. This mixer is an essential component for RF and microwave applications, providing exceptional performance for frequency translation operations in a variety of communication systems.

Key Features

  • Wide Frequency Range: The HMC333TR operates over a broad frequency range, making it versatile for different RF applications.
  • High Isolation: It offers excellent LO to RF and LO to IF (Local Oscillator to Radio Frequency and Intermediate Frequency) isolation, minimizing signal leakage and enhancing overall system performance.
  • Low Conversion Loss: With its low conversion loss, the HMC333TR ensures efficient signal translation with minimal degradation, preserving signal integrity.
  • Surface-Mount Package: The device comes in a compact, surface-mount package, which allows for easy integration into various circuit designs and saves valuable board space.
  • Passive Double-Balanced Design: The HMC333TR employs a passive double-balanced design, which aids in achieving a good balance between performance and power consumption.

Applications

The HMC333TR is well-suited for a wide range of applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Point-to-point and point-to-multipoint radios
  • Military and space applications

Technical Specifications

Here are some of the technical specifications that highlight the capabilities of the HMC333TR:

  • RF Frequency Range: Specified by manufacturer
  • LO Frequency Range: Specified by manufacturer
  • IF Frequency Range: Specified by manufacturer
  • Conversion Gain/Loss: Specified by manufacturer
  • LO/RF Isolation: Specified by manufacturer
  • LO/IF Isolation: Specified by manufacturer
  • Input IP3: Specified by manufacturer

For detailed specifications and operational parameters, customers should refer to the official datasheet provided by Analog Devices Inc. The HMC333TR is a reliable choice for designers looking to implement a high-performance RF mixer in their systems.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3561 $58.9025
60+ $1.9332 $115.9920
93+ $1.8727 $174.1611
128+ $1.8123 $231.9744
165+ $1.7519 $289.0635
221+ $1.5707 $347.1247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess